- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Mounting Option 2 | AWG (min.) | AWG max. | Body Length | Compatible with | Connection angle | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mounting Styles | No. of rows | Nominal current | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Contact Design | Assembly Item Name | Terminal Gender | Features | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10 Weeks, 3 Days | BOARD AND PANEL | CARBON STEEL | - | #4-40 | SCREWLOCKS | - | - | 1.213 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | - | 10090926-P154XLF | - | RIGHT ANGLE | - | - | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 1.65 | Yes | 1/E | - | - | e3 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.286 mm | compliant | NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | NO | 0.638 inch | 2.5 A | RND PIN-SKT | 25 mΩ | - | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | - | 1050VAC V | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 4.8928 N | .1946 N | 0.078 inch | - | BLACK | - | - | - | - | 0.125 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | 1pc(s) | - | - | - | DC37P064HTXLF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SUB-D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | Gold on nickel | 1pc(s) | - | - | - | D37S24A4GV00LF | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-SUB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 4-40 internal thread,+ snap hook | - | - | |||
![]() 8656352064LF FCI | In Stock | - | - | 11 Weeks | - | - | - | - | - | 24 | 20 | - | - | - | Crimp | - | - | Gold plated | 1pc(s) | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 8656352064LF | 8656352064LF | - | - | - | 5A | - | - | - | - | ROHS COMPLIANT | Active | 1.1 | Yes | - | - | - | - | - | EAR99 | - | D-SUB | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | MALE | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks, 3 Days | PANEL | CARBON STEEL | - | LOCKING | - | - | - | 2.088 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | - | 10090769-P444ALF | - | - | - | - | - | 3 | 105 °C | -55 °C | LEAD FREE | Active | 1.64 | Yes | 3/B | 24 AWG | 28 AWG | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | - | compliant | NICKEL | UL | COMMERCIAL | - | - | - | 0.494 inch | MALE | 94V-0 | NO | 0.189 inch | 2.5 A | RND PIN-SKT | 40 mΩ | - | 5000000000 Ω | 0.09 inch | - | SOLDER | - | 1050VAC V | - | - | STAGGERED | - | - | 0.078 inch | - | BLACK | PREASSEM CONN | - | - | - | 0.118 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | STEEL | - | #4-40 | LOCKING | - | - | 1.541 inch | - | 90° | NOT SPECIFIED | NOT SPECIFIED | Gold on nickel | 1pc(s) | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | D15P13A4GX00LF | D15P13A4GX00LF | - | RIGHT ANGLE | 2 | - | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 1.83 | Yes | 2/A | - | - | - | - | - | D SUBMINIATURE CONNECTOR | D-SUB | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | TIN/ZINC CHROMIUM | UL | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | MALE | 94V-0 | NO | 0.577 inch | 5 A | RND PIN-SKT | - | - | 5000000000 Ω | 0.108 inch | - | SOLDER | - | - | 1.27 mm | - | STAGGERED | - | - | - | - | BLACK | - | - | - | + snap hook,+ clearance hole | 0.134 inch | - | |||
![]() DD50S064TLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 180° | Solder bucket | - | - | Gold on nickel | 1pc(s) | - | - | - | DD50S064TLF | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-SUB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + clearance hole | - | - | ||
![]() 86553113TLF FCI | In Stock | - | - | 9 Weeks | - | - | METAL | - | - | - | - | - | D-SUB enclosure 9-pin,D-SUB receptacle 9-pin | - | - | - | - | - | 1pc(s) | FCI | - | Amphenol FCi | 86553113TLF | 86553113TLF | 8655311 | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | 1.66 | Yes | - | - | - | - | Yes | - | - | D-SUB | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | METAL CAP | - | - | - | - | ||
![]() DEP09S365TLF FCI | In Stock | - | - | 14 Weeks | BOARD AND PANEL | STEEL | - | - | - | - | - | 1.198 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DEP09S365TLF | - | STRAIGHT | - | - | ONE | - | 125 °C | -55 °C | LEAD FREE | Active | 1.62 | Yes | 1/E | - | - | e4 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.74 mm | compliant | TIN/ZINC CHROMIUM | UL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.479 inch | FEMALE | 94V-0 | NO | 0.197 inch | - | RND PIN-SKT | 7.3 mΩ | - | 5000000000 Ω | 0.108 inch | - | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | - | - | - | - | - | - | 0.24 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | FCI | POLYESTER | Amphenol FCi | - | ID09S33E4GX00 | ID | - | - | - | - | - | - | - | - | Obsolete | 5.66 | - | 1/E | - | - | e0 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | TIN/ZINC CHROMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | STEEL | - | M3 | LOCKING | - | - | 2.09 inch | - | 90° | NOT SPECIFIED | NOT SPECIFIED | Gold on nickel | 1pc(s) | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D25S13A4GL00LF | D25S13A4GL00LF | - | RIGHT ANGLE | 2 | - | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 1.99 | Yes | 3/B | - | - | - | Yes | - | D SUBMINIATURE CONNECTOR | D-SUB | ROHS COMPLIANT | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.76 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.495 inch | FEMALE | - | NO | 0.577 inch | 5 A | RND PIN-SKT | 25 mΩ | - | 5000000000 Ω | 0.109 inch | SOCKET | SOLDER | - | 1400VAC V | 2.8448 mm | - | STAGGERED | 5.004 N | .3058 N | 0.112 inch | - | BLACK | - | - | - | + snap hook,+ clearance hole | 0.126 inch | FLASH inch | |||
![]() DE09S064TLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 180° | Solder bucket | - | - | Gold on nickel | 1pc(s) | - | - | - | DE09S064TLF | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-SUB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + clearance hole | - | - | ||
![]() DA7W2SA00LF FCI | In Stock | - | - | 9 Weeks | PANEL | STEEL | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DA7W2SA00LF | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | 1.63 | Yes | 2/A | - | - | e4 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 7 | - | compliant | COPPER NICKEL TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8656351064LF FCI | In Stock | - | - | - | - | - | - | - | - | 28 | 24 | - | - | - | Crimp | - | - | Gold plated | 1pc(s) | - | - | - | 8656351064LF | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8656351064LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | STEEL | - | #4-40 | LOCKING | - | - | 1.213 inch | - | 90° | NOT SPECIFIED | NOT SPECIFIED | Gold on nickel | 1pc(s) | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D09P13A4GV00LF | D09P13A4GV00LF | - | RIGHT ANGLE | 2 | - | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 1.39 | Yes | 1/E | - | - | - | Yes | - | D SUBMINIATURE CONNECTOR | D-SUB | D09P13A4GV00LF | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.74 mm | compliant | TIN OVER NICKEL | - | COMMERCIAL | 2 | STAGGERED | - | 0.495 inch | MALE | - | NO | 0.577 inch | 5 A | RND PIN-SKT | 10 mΩ | - | - | 0.108 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | - | STAGGERED | 4.8928 N | .3058 N | - | - | - | - | - | - | + 4-40 internal thread | 0.126 inch | FLASH inch | |||
![]() DE09S864LF FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL/GOLD FLASH OVER PALLADIUM NICKEL | COPPER ALLOY | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | DE09S864LF | D | - | - | - | - | - | - | - | LEAD FREE | Obsolete | 5.63 | Yes | 1/E | - | - | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | ZINC | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | M3 | CLINCH NUT | - | - | 1.213 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | POLYESTER | Amphenol FCi | - | ICD14S13E4GL00LF | ICD | RIGHT ANGLE | - | - | - | 3 | 125 °C | -55 °C | LEAD FREE | Obsolete | 5.69 | Yes | 1/E | - | - | e3 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.286 mm | compliant | TIN/ZINC CHROMIUM | UL | COMMERCIAL | 3 | STAGGERED | - | 0.495 inch | FEMALE | 94V-0 | NO | 0.611 inch | 3 A | RND PIN-SKT | 25 mΩ | - | 5000000000 Ω | 0.09 inch | PLUG | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 4.8928 N | .3058 N | 0.1 inch | - | BLACK | - | - | - | - | 0.125 inch | FLASH inch | ||
![]() DBMF17W2SN FCI | In Stock | - | - | - | PANEL | STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | - | DBMF17W2SN | - | - | - | - | - | - | - | - | - | Active | 5.55 | No | 3/B | - | - | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | - | compliant | CADMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDM36W4P400N FCI | In Stock | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | - | DDM36W4P400N | - | - | - | - | - | - | - | - | - | Active | 5.55 | - | 5/D | - | - | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D15P80C4GX00 FCI | In Stock | - | - | - | BOARD | STEEL | - | #4-40 | THREADED | - | - | 1.541 inch | - | - | - | GOLD FLASH | PHOSPHOR BRONZE | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D15P80C4GX00 | D | RIGHT ANGLE | - | - | - | 2 | 125 °C | -55 °C | - | Obsolete | 5.62 | - | 2/A | - | - | e0 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | NO | 0.496 inch | 5 A | RND PIN-SKT | 25 mΩ | - | 5000000000 Ω | 0.108 inch | - | PRESS FIT | - | - | 2.8448 mm | TIN LEAD | STAGGERED | - | - | - | - | BLACK | - | - | - | - | 0.114 inch | FLASH inch |