- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Connection angle | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mounting Styles | No. of rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Features | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | STEEL | #4-40 | LOCKING | 1.213 inch | 90° | NOT SPECIFIED | NOT SPECIFIED | Gold on nickel | 1pc(s) | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D09S33E4GV00LF | D09S33E4GV00LF | - | RIGHT ANGLE | 2 | 2 | 125 °C | -55 °C | LEAD FREE | Active | 1.62 | Yes | 1/E | e3 | Yes | - | D SUBMINIATURE CONNECTOR | D-SUB | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.74 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.496 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | SOCKET | SOLDER | 1400VAC V | 2.8448 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 4.8928 N | .30024 N | - | BLACK | + 4-40 internal thread,+ snap hook | 0.125 inch | FLASH inch | |||
![]() DA15P064HTX FCI | In Stock | - | - | - | CABLE AND PANEL | STEEL | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | DA15P064HTX | D | - | - | - | - | - | - | Obsolete | 5.6 | - | 2/A | e0 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/ZINC CHROMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() DA15S064HTLF FCI | In Stock | - | - | - | - | - | - | - | - | 180° | - | - | - | - | 1pc(s) | - | - | - | DA15S064HTLF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DA15S064HTLF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks, 3 Days | BOARD AND PANEL | CARBON STEEL | #4-40 | SCREWLOCKS | 1.545 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | - | 10090928-P264XLF | - | STRAIGHT | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 1.62 | Yes | 2/A | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.286 mm | compliant | NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | NO | 0.24 inch | 2.5 A | RND PIN-SKT | 40 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1050VAC V | 1.9812 mm | - | STAGGERED | - | .1946 N | 0.078 inch | BLACK | - | 0.165 inch | FLASH inch | ||
![]() DA3V3SA00LF FCI | In Stock | - | - | 12 Weeks | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DA3V3SA00LF | - | - | - | - | - | - | LEAD FREE | Active | 2.21 | Yes | 2/A | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | compliant | COPPER TIN | - | - | - | - | - | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | - | ICD26S13E4GX00LF | - | - | - | - | - | - | LEAD FREE | Active | 1.65 | Yes | 2/A | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | BOARD | STEEL | LOCKING | - | 2.088 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | D25S91C6PX00LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.33 | Yes | 3/B | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.236 inch | - | RND PIN-SKT | - | - | 0.109 inch | PLUG | PRESS FIT | - | - | - | STAGGERED | 5.004 N | - | - | - | - | 0.118 inch | 30u inch | ||
![]() 865625PLTXLF FCI | In Stock | - | - | - | - | - | - | - | - | 180° | - | - | - | - | 1pc(s) | - | - | - | 865625PLTXLF | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | D-SUB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 4-40 internal thread | - | - | ||
![]() 865625SLTLF FCI | In Stock | - | - | 9 Weeks | CABLE AND PANEL | STEEL | - | - | - | 180° | - | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | 865625SLTLF | 865625SLTLF | - | - | 2 | - | 125 °C | -55 °C | LEAD FREE | Active | 1.63 | Yes | 3/B | e3 | Yes | - | D SUBMINIATURE CONNECTOR | D-SUB | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | CRIMP | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | + 4-40 internal thread | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | - | ICD26S13E4GV00LF | - | - | - | - | - | - | LEAD FREE | Active | 1.65 | Yes | 2/A | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | COPPER ALLOY | - | - | FCI | POLYESTER | Amphenol FCi | - | ICD62S13E4GL00LF | ICD | - | - | - | - | - | LEAD FREE | Obsolete | 5.69 | Yes | 4/C | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | FCI | POLYESTER | Amphenol FCi | - | ID15S33E4GX00 | ID | - | - | - | - | - | - | Obsolete | 8.28 | - | 2/A | e0 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/ZINC CHROMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() DBM9W4S500CN FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | - | DBM9W4S500CN | D | - | - | - | - | - | - | Active | 5.48 | - | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 5 | - | compliant | CADMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | - | DCV8W8S343G30 | DCV8W8S343G30 | - | - | - | - | - | - | Obsolete | 5.83 | - | 4/C | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | unknown | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE09P364TX FCI | In Stock | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | GOLD FLASH OVER NICKEL | COPPER ALLOY | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | DE09P364TX | D | - | - | - | - | - | - | Obsolete | 5.48 | No | 1/E | e0 | No | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD FLASH | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | D37P34A4GX00LF | D | - | - | - | - | - | LEAD FREE | Active | 5.48 | - | 4/C | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | COPPER ALLOY | - | - | FCI | POLYESTER | Amphenol FCi | - | ICD62S13E6GL00LF | ICD | - | - | - | - | - | LEAD FREE | Obsolete | 5.69 | Yes | 4/C | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DBP25S565CTLF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | Yes | 3/B | e4 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | FCI | POLYESTER | Amphenol FCi | - | ICD15S13E6GX00 | ICD | - | - | - | - | - | - | Obsolete | 5.53 | - | 1/E | e0 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() D09S24A4PA00 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | Amphenol FCi | - | D09S24A4PA00 | D09S24A4PA00 | - | - | - | - | - | - | Obsolete | 5.83 | - | 1/E | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - |