- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Mounting Option 2 | Body Length | Connection angle | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mounting Styles | No. of rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Terminal Type | Rated Current | Wire Cross Section | Assembly Item Name | Terminal Gender | Cable Entry-Max | Rated Voltage(DC) | Rated Voltage(AC) | Design Use | Features | Terminal Length | Plating Thickness | Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 10 Weeks, 3 Days | BOARD AND PANEL | CARBON STEEL | - | #4-40 | SCREWLOCKS | 1.545 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | - | 10090929-S264VLF | - | STRAIGHT | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 1.65 | Yes | 2/A | - | - | e3 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.286 mm | compliant | NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | FEMALE | 94V-0 | NO | 0.24 inch | 2.5 A | RND PIN-SKT | 40 mΩ | - | 5000000000 Ω | 0.09 inch | SOCKET | SOLDER | - | 1050VAC V | 1.9812 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | - | .1946 N | 0.078 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.165 inch | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks, 3 Days | BOARD AND PANEL | CARBON STEEL | - | #4-40 | SCREWLOCKS | 1.213 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | - | 10090929-S154VLF | - | STRAIGHT | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 1.62 | Yes | 1/E | - | - | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.286 mm | compliant | NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | FEMALE | 94V-0 | NO | 0.24 inch | 2.5 A | RND PIN-SKT | 40 mΩ | - | 5000000000 Ω | 0.09 inch | SOCKET | SOLDER | - | 1050VAC V | 1.9812 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | - | .1946 N | 0.078 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.165 inch | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks, 3 Days | BOARD AND PANEL | CARBON STEEL | - | #4-40 | SCREWLOCKS | 1.545 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | - | 10090926-P264XLF | - | RIGHT ANGLE | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 1.65 | Yes | 2/A | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.286 mm | compliant | NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | NO | 0.638 inch | 2.5 A | RND PIN-SKT | 25 mΩ | - | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | - | 1050VAC V | 2.54 mm | - | STAGGERED | 4.8928 N | .1946 N | 0.078 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.125 inch | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 90° | - | - | Gold on nickel | 1pc(s) | - | - | - | D09S13A4GL00LF | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-SUB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + M3 internal thread,+ snap hook | - | - | - | |||
![]() DD47W1PA00LF FCI | In Stock | - | - | 19 Weeks | PANEL | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DD47W1PA00LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.55 | Yes | 5/D | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 47 | - | compliant | COPPER NICKEL TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | D09P24A6GX00LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 2 | Yes | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD AND PANEL | STEEL | - | HOLE .115-.125 | - | 2.07 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DBP25P465TXLF | - | STRAIGHT | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 0.73 | Yes | 3/B | - | - | e4 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN/ZINC CHROMIUM | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.479 inch | MALE | 94V-0 | NO | 0.256 inch | 7.5 A | RND PIN-SKT | 7.3 mΩ | - | 5000000000 Ω | 0.109 inch | RECEPTACLE | WIRE WRAP | - | 1400VAC V | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.5 inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 8638PSC4005LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 1.67 | Yes | - | - | - | - | Yes | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | 8 mm2 | - | FEMALE | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 8638PSC1005LF | - | STRAIGHT | - | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.69 | Yes | - | 16 AWG | 18 AWG | - | - | - | - | - | MATING: GOLD OVER NICKEL (79), TERMINATION: MATTE TIN (118) OVER COPPER (79) | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | RND PIN-SKT | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | CRIMP | 10 A | - | CONTACT | - | 0.071 inch | 500 V | 500 V | POWER | - | 0.343 inch | - | 6 | ||
Tiny WHSL | In Stock | - | - | - | CABLE AND PANEL | CARBON STEEL | - | HOLE .115-.125 | LOCKING | 1.545 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | GLASS FILLED POLYETHYLENE | Amphenol FCi | - | 10090930-P260ALF | 10090930 | - | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Obsolete | 8.58 | Yes | 2/A | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | compliant | TIN-NICKEL | UL | COMMERCIAL | - | - | - | 0.494 inch | MALE | 94V-0 | NO | 0.397 inch | 2.5 A | RND PIN-SKT | 25 mΩ | - | - | 0.09 inch | RECEPTACLE | CRIMP | - | 1000VAC V | - | - | STAGGERED | - | - | 0.078 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD AND PANEL | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | D50P90C6PA00LF | - | - | - | - | - | - | LEAD FREE | Active | 5.11 | Yes | 5/D | - | - | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | compliant | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D3W3P36A6GX08LF | - | - | - | - | - | - | LEAD FREE | Active | 1.61 | Yes | 2/A | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 3 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 8638PPC1005LF | - | STRAIGHT | - | - | 125 °C | -55 °C | - | Active | 5.68 | Yes | - | 16 AWG | 18 AWG | - | - | - | - | - | MATING: GOLD OVER NICKEL (79), TERMINATION: MATTE TIN (118) OVER COPPER (79) | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | MALE | - | - | - | - | RND PIN-SKT | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | CRIMP | 10 A | - | CONTACT | - | 0.07 inch | 500 V | 500 V | - | - | 0.343 inch | - | 6 | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | BOARD | STEEL | - | #4-40 | SCREW | 1.213 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | LD09P24A4GV00LF | - | STRAIGHT | - | 2 | 105 °C | -55 °C | LEAD FREE | Active | 1.63 | Yes | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | 0.236 inch | 5 A | RND PIN-SKT | 25 mΩ | - | 5000000000 Ω | - | - | SOLDER | - | - | 1.4478 mm | - | STAGGERED | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.114 inch | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE09S364LF FCI | In Stock | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | COPPER ALLOY | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | DE09S364LF | D | - | - | - | - | - | LEAD FREE | Obsolete | 5.63 | Yes | 1/E | - | - | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | ZINC CHROMIUM | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | STEEL | - | #4-40 | LOCKING | 1.541 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | - | D15P33E4GV00LF | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 1.42 | Yes | 2/A | - | - | - | Yes | - | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | TIN/ZINC CHROMIUM | UL | COMMERCIAL | 2 | STAGGERED | - | 0.495 inch | MALE | 94V-0 | NO | 0.496 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | 0.108 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.8448 mm | - | STAGGERED | 5.004 N | .30024 N | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.125 inch | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD AND PANEL | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | D25S24A6GV00LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 2 | Yes | 3/B | - | - | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |