- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Mounting Option 1 | Mounting Option 2 | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Output | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Output Type | Empty Shell | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | Interface | Number of Circuits | Termination Type | Dielectric Withstanding Voltage | Speed | Diode Type | PCB Contact Row Spacing | Durability | Core Processor | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Current - Supply | Reset | Mating Contact Row Spacing | Slew Rate | Amplifier Type | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Insulator Color | Current - Input Bias | Gain Bandwidth Product | Size | Insulation | 1st Connector | 2nd Connector | Voltage - Input Offset | Capacitance @ Vr, F | Current - Output / Channel | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Voltage - Peak Reverse (Max) | Co-Processors/DSP | Security Features | Display & Interface Controllers | Contact Arrangement | SATA | Resistance @ If, F | Features | Terminal Length | Height Seated (Max) | Length | Plating Thickness | Length - Overall | Length - Pin | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD AND PANEL | - | STEEL | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEV2V2P343H40LF | - | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 2.01 | - | Yes | 1/E | - | - | - | - | - | - | e3 | Yes | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | - | - | - | compliant | - | COPPER TIN | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | BOARD AND PANEL | - | STEEL | - | #4-40 | SCREW | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAV3V3P500G30LF | - | - | - | RIGHT ANGLE | ONE | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.69 | - | Yes | 2/A | - | - | - | - | - | - | - | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | compliant | - | COPPER NICKEL TIN | UL | COMMERCIAL | - | - | - | - | MALE | 94V-0 | - | NO | - | - | 7.3 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S0P3 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | STEEL | 8-uMAX/uSOP | - | - | - | - | DS1708 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAV7W2P300H30LF | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | Obsolete | 5.7 | - | Yes | 2/A | - | - | -40°C ~ 85°C (TA) | MicroMonitor™ | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | Simple Reset/Power-On Reset | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 7 | - | - | - | - | compliant | Push-Pull, Push-Pull | COPPER TIN | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Pure Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Active High/Active Low | - | - | - | 2.93V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Surface Mount | SOT-23-6 | STEEL | SOT-6 | HOLE .112-.124 | LOCKING | - | - | MAX4488 | 1.536 inch | - | AU ON NI | COPPER ALLOY | - | FCI | THERMOPLASTIC | Amphenol FCi | 10070165-00119ALF | 10070165 | Analog Devices Inc./Maxim Integrated | - | STRAIGHT | ONE | - | 125 °C | -55 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | 2.23 | - | Yes | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | - | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | WITHOUT SHUNT | 8536.69.40.30 | D Type Connectors | - | - | - | - | YES | - | - | 4 | - | - | - | - | compliant | - | NICKEL | UL | COMMERCIAL | - | - | - | 0.489 inch | FEMALE | - | Rail-to-Rail | - | 0.262 inch | - | 0.375 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | - | - | PLUG | - | 1 | SOLDER LUG | - | - | - | - | 200 Cycles | - | TIN OVER NICKEL | - | - | - | 2.5mA | - | - | 10V/µs | General Purpose | - | - | - | - | 1 pA | 42 MHz | - | - | - | - | 70 µV | - | 48 mA | - | - | - | - | - | - | - | - | - | - | - | S2P2 | - | - | - | 0.065 inch | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | - | STEEL | - | #4-40 | INSERT | - | - | - | 2.088 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | CD44S13E6RX12LF | - | - | PCB | RIGHT ANGLE | - | 3 | 125 °C | -55 °C | - | - | LEAD FREE | Active | - | 5.69 | Yes | Yes | 3/B | - | - | - | Printed Circuit | - | - | e3 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10,16 mm | 44 | - | - | 2.286 mm | - | compliant | - | NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.495 inch | FEMALE | 94V-0 | - | NO | 0.611 inch | - | 5 A | RND PIN-SKT | 10 mΩ | - | - | - | - | - | - | SOLDER | 1400VAC V | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | - | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | ||
![]() CD78S80C6GV00 FCI Electronics | In Stock | - | - | - | BOARD AND PANEL | - | STEEL | - | LOCKING | - | - | - | - | 2.642 inch | - | GOLD OVER NICKEL | NOT SPECIFIED | - | FCI | POLYETHYLENE | Amphenol FCi | CD78S80C6GV00 | CD78S80C6GV00 | - | - | RIGHT ANGLE | - | 4 | 125 °C | -55 °C | - | - | - | Obsolete | - | 5.84 | - | - | 5/D | - | - | - | - | - | - | e0 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 78 | - | - | 2.7686 mm | - | compliant | - | TIN | UL | COMMERCIAL | 4 | STAGGERED | - | - | FEMALE | 94V-0 | - | NO | 0.711 inch | - | 2.5 A | RND PIN-SKT | 35 mΩ | 5000000000 Ω | - | 0.095 inch | - | - | - | PRESS FIT | 1000VAC V | - | - | 2.54 mm | - | - | TIN LEAD (59) OVER NICKEL | STAGGERED | - | - | - | - | 0.082 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 inch | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | 1206 (3216 Metric) | STEEL | 1206 | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEPS09P464TXLF | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.7 | - | Yes | 1/E | - | - | -55°C ~ 155°C | RMCF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | Yes | 2 | - | ±100ppm/°C | D SUBMINIATURE CONNECTOR | - | 10.2 Ohms | Thick Film | - | - | 0.25W, 1/4W | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | compliant | - | TIN | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | STEEL | - | - | - | - | - | TC1767256 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D09P13A6UX00LF | - | Infineon Technologies | - | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Active | 5.69 | - | Yes | 1/E | - | - | - | * | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 3 Days | BOARD AND PANEL | - | STEEL | - | LOCKING | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DE2V2P543M30LF | - | Vishay Vitramon | - | RIGHT ANGLE | ONE | - | - | - | - | Box | ROHS COMPLIANT | Active | Obsolete | 5.7 | - | Yes | 1/E | - | - | - | * | - | - | e3 | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | - | - | - | compliant | - | COPPER NICKEL TIN | UL | COMMERCIAL | - | - | - | - | MALE | 94V-0 | - | NO | - | - | 7.3 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S0P2 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | Male | Female | Q-0M02S0 | - | RG-142 | NOT SPECIFIED | NOT SPECIFIED | 4 GHz | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D15S24A6GL00LF | - | Amphenol Custom Cable | - | - | - | - | - | - | 50 Ohms | Bag | ROHS COMPLIANT | Active | Active | 5.54 | - | Yes | 2/A | - | - | - | - | - | - | e3 | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | Copper | - | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | BNC to SMA | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMA Jack, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 118.1 (3.0m) 9.8 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 090075 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | BOARD | - | - | - | M3 | LOCKING | - | - | - | 1.213 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | D09S24B4PL00LF | - | Fox Electronics | - | STRAIGHT | - | 2 | 125 °C | -55 °C | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.7 | - | Yes | 1/E | - | - | - | * | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | 2.7432 mm | - | compliant | - | - | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | - | NO | 0.236 inch | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | 0.108 inch | - | - | - | SOLDER | - | - | - | 2.8448 mm | - | - | - | STAGGERED | - | - | - | - | 0.112 inch | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 inch | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D15P24B4PA00LF | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Obsolete | 5.7 | - | Yes | 2/A | - | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | Surface Mount | 689-BBGA Exposed Pad | STEEL | 689-TEPBGA II (31x31) | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D09S23B6PA00LF | - | Freescale Semiconductor | - | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Active | 5.69 | - | Yes | 1/E | - | - | -40°C ~ 105°C (TA) | QorIQ P1 | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | SOCKET | - | - | SOLDER | - | 800MHz | - | - | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V, 3.3V | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD AND PANEL | Axial | STEEL | Axial | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D15S13A4PX00LF | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.7 | - | Yes | 2/A | - | - | -55°C ~ 235°C | RSMF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±1% | - | - | 2 | - | ±200ppm/°C | D SUBMINIATURE CONNECTOR | - | 47 Ohms | Metal Oxide Film | - | - | 2W | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | compliant | - | TIN/ZINC | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | SOCKET | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | STEEL | - | M3 | LOCKING | - | - | MS27466T21Z | 1.541 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | D15P13A6GL00LF | - | Corsair | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Bag | LEAD FREE | Active | Active | 2.04 | - | Yes | 2/A | - | - | - | * | - | - | - | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | 2.7432 mm | - | compliant | - | TIN/ZINC CHROMIUM | UL | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | MALE | 94V-0 | - | NO | 0.577 inch | - | 5 A | RND PIN-SKT | - | 5000000000 Ω | - | 0.108 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1.27 mm | - | - | - | STAGGERED | 4.8928 N | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 inch | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD AND PANEL | - | STEEL | - | #4-40 | SCREWLOCKS | - | - | - | 2.729 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D37P24A6GV00LF | - | Tempo Communications | - | STRAIGHT | - | 2 | 125 °C | -55 °C | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 2.19 | - | Yes | 4/C | - | - | - | - | - | - | - | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | Single Wire | - | - | Green | - | - | ROHS COMPLIANT | 8536.69.40.40 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | - | 2.7686 mm | - | compliant | - | TIN | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | - | NO | 0.236 inch | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | - | - | SOLDER | 1400VAC V | - | - | 2.8448 mm | - | - | - | STAGGERED | 4.8928 N | .3058 N | - | - | 0.112 inch | - | - | - | - | - | - | - | - | 6 AWG (16.00mm²) | Insulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | 30u inch | 28.20mm | 18.00mm | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | Axial | - | Axial | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D15S24B4PA00LF | - | Microchip Technology | - | - | - | - | - | - | - | Bag | LEAD FREE | Active | Active | 5.7 | - | Yes | 2/A | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD AND PANEL | - | STEEL | - | - | - | - | - | 120400 | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D37S24A6GV00LF | - | Molex | - | - | - | - | - | - | - | Bulk | ROHS COMPLIANT | Active | Active | 1.97 | - | Yes | 4/C | - | - | - | * | - | - | - | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | - | - | - | - | compliant | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | STEEL | 24-TSSOP | LOCKING | - | - | - | PCA95 | 2.088 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D25P13A4PA00LF | - | NXP USA Inc. | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Tape & Reel (TR) | LEAD FREE | Active | Obsolete | 5.37 | - | Yes | 3/B | - | - | - | - | - | - | - | Yes | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | Translating Switch | - | ROHS COMPLIANT | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 2.3V ~ 3.6V, 4.5V ~ 5.5V | - | 2.7686 mm | - | compliant | - | TIN | UL | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | MALE | - | - | NO | 0.577 inch | - | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | I²C, SMBus | - | SOLDER | 1400VAC V | - | - | 2.54 mm | - | - | - | STAGGERED | 4.8928 N | .3058 N | - | - | 0.112 inch | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | FLASH inch | - | - | - |