- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D09S81C6GV00 FCI | In Stock | - | - | - | BOARD | STEEL | #4-40 | LOCKING | 1.213 inch | AU ON NI | COPPER ALLOY | FCI | POLYETHYLENE | Amphenol FCi | D09S81C6GV00 | D09S81C6GV00 | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Obsolete | 5.83 | - | 1/E | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.7432 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | FEMALE | 94V-0 | NO | 0.577 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | PLUG | PRESS FIT | 1400VAC V | 2.54 mm | - | TIN/LEAD OVER NICKEL | STAGGERED | 4.8928 N | .3058 N | 0.1 inch | - | - | - | 0.114 inch | 30u inch | ||
![]() D50S91C6GX00 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | D50S91C6GX00 | D50S91C6GX00 | - | - | - | - | - | - | Obsolete | 5.83 | - | 5/D | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | compliant | TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDM36W4P300N FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DDM36W4P300N | - | - | - | - | - | - | - | Active | 5.55 | - | 5/D | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() D25S90C6GL00 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD (30) | - | FCI | POLYETHYLENE | Amphenol FCi | D25S90C6GL00 | D | - | - | - | - | - | - | Obsolete | 5.62 | - | 3/B | e0 | - | EAR99 | D SUBMINIATURE CONNECTOR | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | ||
![]() DD36W4SA00LF FCI | In Stock | - | - | 11 Weeks | PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DD36W4SA00LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | 5/D | e4 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | - | compliant | COPPER NICKEL TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() D25S81C6GX00 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYETHYLENE | Amphenol FCi | D25S81C6GX00 | D25S81C6GX00 | - | - | - | - | - | - | Obsolete | 5.83 | - | 3/B | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D09S80C6UV00 FCI | In Stock | - | - | - | BOARD | STEEL | #4-40 | LOCKING | 1.213 inch | AU ON NI | PHOSPHOR BRONZE | FCI | POLYETHYLENE | Amphenol FCi | D09S80C6UV00 | D09S80C6UV00 | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Obsolete | 5.68 | - | 1/E | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.7432 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | 94V-0 | NO | 0.496 inch | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.108 inch | - | PRESS FIT | 1400VAC V | 2.8448 mm | - | TIN/LEAD OVER NICKEL | STAGGERED | 4.8928 N | .3058 N | 0.112 inch | BLACK | - | - | 0.114 inch | 30u inch | ||
![]() D25P91C6GX00 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | - | FCI | POLYETHYLENE | Amphenol FCi | D25P91C6GX00 | D | - | - | - | - | - | - | Obsolete | 5.6 | - | 3/B | e0 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | ||
![]() DEP09S564TLF FCI | In Stock | - | - | 11 Weeks | BOARD | STEEL | - | - | - | GOLD FLASH OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEP09S564TLF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | Yes | 1/E | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() D15S81C6GX00 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | D15S81C6GX00 | D15S81C6GX00 | - | - | - | - | - | - | Obsolete | 5.83 | - | 2/A | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM25P043N FCI | In Stock | - | - | - | PANEL | STEEL | LOCKING | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOSET | Amphenol ICC | DBM25P043N | - | - | - | 2 | 125 °C | -55 °C | - | Active | 5.55 | - | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | CADMIUM | UL | COMMERCIAL | - | - | - | - | MALE | 94V-0 | NO | - | 7.5 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | 0.109 inch | - | SOLDER | - | - | - | - | STAGGERED | - | - | 0.112 inch | - | PREASSEM CONN | - | - | - | ||
![]() DBMV25P300 FCI | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBMV25P300 | - | - | - | - | - | - | - | Active | 5.54 | - | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | CADMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() 8656O25SLTLF FCI | In Stock | - | - | 7 Weeks | CABLE AND PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | 8656O25SLTLF | - | - | - | - | - | - | LEAD FREE | Active | 5.38 | Yes | 3/B | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBV17W2P343H30LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.55 | Yes | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | - | compliant | COPPER TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Pure Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | STEEL | #4-40 | SCREW | 2.073 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DBV5W5P93C5G40LF | - | STRAIGHT | ONE | 1 | 125 °C | -55 °C | LEAD FREE | Active | 5.55 | Yes | 3/B | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | compliant | NICKEL | - | COMMERCIAL | - | - | - | 0.494 inch | MALE | 94V-0 | NO | 0.272 inch | 40 A | RND PIN-SKT | - | - | - | RECEPTACLE | PRESS FIT | 1400VAC V | - | 200 Cycles | - | RECTANGULAR | - | - | - | - | - | S0P5 | 0.11 inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBO5W5S93C5G40LF | - | - | - | - | - | - | LEAD FREE | Active | 5.55 | Yes | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD AND PANEL | STEEL | M3 | THREADED INSERT | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DBL5W5P543M40LF | - | RIGHT ANGLE | ONE | - | - | - | ROHS COMPLIANT | Active | 5.7 | Yes | 3/B | e3 | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 5 | - | compliant | COPPER NICKEL TIN | UL | COMMERCIAL | - | - | - | - | MALE | 94V-0 | NO | - | 7.3 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | S0P5 | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks | BOARD AND PANEL | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D09S24B6GI00LF | - | - | - | - | - | - | LEAD FREE | Active | 5.36 | Yes | 1/E | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | STEEL | #4-40 | LOCKING | 2.088 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D25S80C6GX00LF | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 2.23 | Yes | 3/B | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.7686 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.496 inch | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.109 inch | PLUG | PRESS FIT | 1400VAC V | 2.8448 mm | - | Gold Flash (Au) | STAGGERED | 5.004 N | .3058 N | 0.112 inch | BLACK | - | - | 0.126 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D25P24B4PA00LF | - | - | - | - | - | - | LEAD FREE | Active | 2.22 | Yes | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - |