- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Mounting Option 1 | Mounting Option 2 | Body Length | CoilResistance | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Turn Off Voltage (Min) | Turn On Voltage (Max) | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Output | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Output Type | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Accuracy | Mating Contact Row Spacing | Contact Form | Insulator Color | Relay Type | Operating Pressure | Pressure Type | Port Style | Port Size | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Maximum Pressure | Contact Design | Contact Arrangement | Features | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | STEEL | - | M3 | CLINCH NUT | 1.213 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | ICD15S13E6GL00LF | - | RIGHT ANGLE | - | 3 | 125 °C | -55 °C | LEAD FREE | Active | 5.37 | Yes | 1/E | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.286 mm | compliant | - | TIN/ZINC CHROMIUM | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.495 inch | FEMALE | 94V-0 | - | NO | 0.611 inch | 3 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.09 inch | PLUG | SOLDER | - | 2.54 mm | - | - | STAGGERED | 4.8928 N | .3058 N | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | ID09P33E4GX00LF | - | - | - | - | - | - | LEAD FREE | Active | 2.21 | Yes | 1/E | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | Through Hole | - | STEEL | - | - | - | - | 777 Ohms | NOT SPECIFIED | Silver Nickel (AgNi) | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | ICD15S13E6GV12LF | - | - | - | - | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | Yes | 1/E | 2.4 VDC | 18 VDC | - | - | -40°C ~ 70°C | Bulk | PT, SCHRACK | - | - | Active | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | compliant | - | TIN/ZINC CHROMIUM | - | PC Pin | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | - | 15ms | 24VDC | Non Latching | 240VAC - Max | 30.8mA | 10ms | 6A | 741 mW | - | - | - | Mechanical Indicator, Test Button | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | 0 V ~ 5 V | - | - | Connector | - | - | - | - | - | - | - | Analog, RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.075% | - | - | - | - | 20 PSI (137.9 kPa) | Gauge | Filtered, Threaded | Female - 1/8 (3.18mm) Swagelok™, Filter | - | - | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | -- | - | - | ||
![]() DEM09S343 FCI | In Stock | - | - | 19 Weeks | BOARD | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEM09S343 | - | - | - | - | - | - | - | Active | 5.53 | - | 1/E | - | - | - | - | - | - | - | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | compliant | - | CADMIUM | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEM09S743 FCI | In Stock | - | - | 14 Weeks, 3 Days | BOARD AND PANEL | - | STEEL | - | LOCKING | - | 1.198 inch | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEM09S743 | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Active | 5.7 | - | 1/E | - | - | - | - | - | - | - | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 2.7432 mm | compliant | - | CADMIUM | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | 94V-0 | - | NO | 0.429 inch | 7.5 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | 0.108 inch | RECEPTACLE | SOLDER | - | 2.8448 mm | - | GOLD OVER NICKEL | STAGGERED | - | - | - | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 inch | - | ||
![]() DBM25P FCI | In Stock | - | - | - | CABLE | - | STEEL | - | HOLE .112-.124 | LOCKING | 2.088 inch | - | GOLD OVER NICKEL | COPPER ALLOY | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBM25P | - | - | ONE | 2 | 150 °C | -65 °C | - | Active | 1.52 | No | 3/B | - | - | 20 AWG | 28 AWG | - | - | - | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | - | compliant | - | CHROMATE | - | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | - | NO | 0.196 inch | 5 A | RND PIN-SKT | 55 mΩ | - | 0.109 inch | PLUG | SOLDER | 1700VAC V | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | - | 0.112 inch | - | GREEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | 0.233 inch | - | ||
![]() DCM37P043 FCI | In Stock | - | - | - | PANEL | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DCM37P043 | - | - | - | - | - | - | - | Active | 5.55 | - | 4/C | - | - | - | - | - | - | - | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | compliant | - | CADMIUM | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM17W2PN FCI | In Stock | - | - | 19 Weeks | PANEL | - | STEEL | - | LOCKING | - | 2.073 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DBM17W2PN | - | - | - | 2 | - | - | - | Active | 2.18 | No | 3/B | - | - | - | - | - | - | - | e4 | No | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | - | - | compliant | - | CADMIUM | UL | - | COMMERCIAL | - | - | - | 0.494 inch | MALE | 94V-0 | - | NO | 0.232 inch | 7.5 A | HYBRID | 7.3 mΩ | 5000000000 Ω | 0.109 inch | - | SOLDER | - | - | 500 Cycles | Gold (Au) - with Nickel (Ni) barrier | MIXED | - | - | - | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S15P2 | - | - | - | ||
![]() DCM37P500 FCI | In Stock | - | - | - | BOARD | - | STEEL | - | LOCKING | - | 2.714 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DCM37P500 | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Active | 5.54 | No | 4/C | - | - | - | - | - | - | - | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | 2.76 mm | compliant | - | CADMIUM | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | - | NO | 0.598 inch | 7.5 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | 0.109 inch | - | SOLDER | - | 2.8448 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | - | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 inch | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | BOARD | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAO7W2P300H30LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.65 | Yes | 2/A | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 7 | - | - | compliant | - | COPPER TIN | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Pure Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | D09P23B4PV00LF | - | - | - | - | - | - | LEAD FREE | Active | 5.33 | Yes | 1/E | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | STEEL | - | HOLE .112-.124 | LOCKING | 1.541 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D15P82C4PA00LF | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | Yes | 2/A | - | - | - | - | - | - | - | - | Yes | - | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.7432 mm | compliant | - | TIN | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | MALE | - | - | NO | 0.538 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | RECEPTACLE | PRESS FIT | 1400VAC V | 2.54 mm | - | - | STAGGERED | 4.8928 N | .3058 N | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | FLASH inch | ||
![]() DAMF15SN FCI | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | - | - | - | - | AMPHENOL ICC | THERMOSET | Amphenol ICC | DAMF15SN | - | - | - | - | - | - | - | Active | 5.55 | - | 2/A | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | compliant | - | CADMIUM | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks, 2 Days | BOARD AND PANEL | - | CARBON STEEL | - | #4-40 | SCREWLOCKS | 1.213 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | 10090928-P156VLF | - | STRAIGHT | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 5.34 | Yes | 1/E | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.286 mm | compliant | - | NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | - | NO | 0.24 inch | 2.5 A | RND PIN-SKT | 40 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1050VAC V | 1.9812 mm | - | - | STAGGERED | - | .1946 N | - | 0.078 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks, 2 Days | BOARD AND PANEL | - | CARBON STEEL | - | #4-40 | SCREWLOCKS | 1.545 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | 10090926-P266VLF | - | RIGHT ANGLE | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 5.68 | Yes | 2/A | - | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | 2.286 mm | compliant | - | NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | - | NO | 0.638 inch | 2.5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1050VAC V | 2.54 mm | - | - | STAGGERED | 4.8928 N | .1946 N | - | 0.078 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks, 2 Days | BOARD AND PANEL | - | CARBON STEEL | - | #4-40 | SCREWLOCKS | 1.213 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | 10090926-P156XLF | - | RIGHT ANGLE | - | 3 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 2.23 | Yes | 1/E | - | - | - | - | - | - | - | e3 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.286 mm | compliant | - | NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | - | 0.494 inch | MALE | 94V-0 | - | NO | 0.638 inch | 2.5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1050VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 4.8928 N | .1946 N | - | 0.078 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | Module Cube | STEEL | -- | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | ICD26S13E6GL00LF | - | - | - | - | - | - | LEAD FREE | Active | 5.69 | Yes | 2/A | - | - | - | - | -55°C ~ 110°C | - | PPT2 | e3 | Yes | Active | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 6 V ~ 34 V | - | compliant | 0 V ~ 5 V | TIN/ZINC CHROMIUM | - | Connector | - | - | - | - | - | FEMALE | 94V-0 | Analog, RS-232 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ±0.075% | - | - | - | - | 20 PSI (137.9 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD AND PANEL | Cylinder | STEEL | -- | - | - | - | - | GOLD FLASH OVER NICKEL | - | FCI | POLYESTER | Amphenol FCi | ID09S33E4UV00LF | ID | - | - | - | - | - | LEAD FREE | Obsolete | 5.42 | - | 1/E | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | e0 | - | Obsolete | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 8 V ~ 30 V | - | compliant | 4 mA ~ 20 mA | TIN/ZINC CHROMIUM | - | MD, 4 Pin | - | - | - | - | - | FEMALE | 94V-0 | Analog Current | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN LEAD OVER NICKEL | - | - | - | ±1% | - | - | - | - | 50 PSI (344.74 kPa) | Vented Gauge | Threaded | -- | - | - | - | - | - | - | - | - | -- | - | - | Amplified Output, Temperature Compensated | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D09P24B6GI00LF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | Yes | 1/E | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |