- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DC25W3S500G00LF | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | Yes | 4/C | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 25 | - | compliant | COPPER NICKEL TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | BOARD AND PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DBO5W5S300H40LF | - | - | - | - | - | LEAD FREE | Active | 5.55 | Yes | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 5 | - | compliant | COPPER TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 3 Days | BOARD AND PANEL | STEEL | M3 | THREADED INSERT | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEL2V2P543H30LF | RIGHT ANGLE | ONE | - | - | - | ROHS COMPLIANT | Active | 5.7 | Yes | 1/E | e3 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 | - | compliant | COPPER NICKEL TIN | UL | COMMERCIAL | - | - | - | - | MALE | 94V-0 | NO | - | 7.3 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | S0P2 | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD AND PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAO3W3S300G30LF | - | - | - | - | - | LEAD FREE | Active | 5.69 | Yes | 2/A | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 3 | - | compliant | COPPER TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | STEEL | M3 | THREADED INSERT | 1.526 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAL7W2P500H40LF | RIGHT ANGLE | ONE | - | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | Yes | 2/A | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 7 | - | compliant | - | UL | COMMERCIAL | - | - | - | 0.494 inch | MALE | 94V-0 | NO | - | 7.5 A | HYBRID | 7.3 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | S5P2 | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD AND PANEL | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DAL3W3P300G30LF | - | - | - | - | - | LEAD FREE | Active | 5.7 | Yes | 2/A | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 3 | - | compliant | COPPER TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD AND PANEL | STEEL | M3 | THREADED INSERT | - | BRIGHT TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DCL8W8P543M40LF | RIGHT ANGLE | ONE | - | - | - | ROHS COMPLIANT | Active | 5.7 | Yes | 4/C | e3 | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 8 | - | compliant | COPPER NICKEL TIN | UL | COMMERCIAL | - | - | - | - | MALE | 94V-0 | NO | - | 7.3 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | S0P8 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D15P13B6UA00LF | - | - | - | - | - | LEAD FREE | Active | 5.37 | Yes | 2/A | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | BOARD | - | #4-40 | LOCKING | 2.729 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D37S24B4PX00LF | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.69 | Yes | 4/C | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.7432 mm | compliant | - | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.236 inch | - | RND PIN-SKT | - | - | 0.108 inch | - | SOLDER | - | 2.8448 mm | - | - | STAGGERED | - | - | 0.112 inch | - | - | 0.146 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D15P13A6GV00LF | - | - | - | - | - | LEAD FREE | Active | 2.03 | Yes | 2/A | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DA7W2P300A00LF | - | - | - | - | - | ROHS COMPLIANT | Active | 2.23 | Yes | 2/A | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 7 | - | compliant | COPPER TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | STEEL | HOLE .115-.125 | LOCKING | 1.541 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | D15P13B4PA00LF | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | Yes | 2/A | e3 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | MALE | 94V-0 | NO | 0.577 inch | 5 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.108 inch | RECEPTACLE | SOLDER | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 5.004 N | .3058 N | 0.1 inch | BLACK | - | 0.146 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | D25S13A4GI00LF | - | - | - | - | - | LEAD FREE | Active | 5.7 | Yes | 3/B | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN/ZINC CHROMIUM | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D09S13B6UA00LF | - | - | - | - | - | LEAD FREE | Active | 5.33 | Yes | 1/E | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD AND PANEL | - | #4-40 | LOCKING | 2.729 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | D37S13A6GX00LF | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 2.02 | Yes | 4/C | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.7686 mm | compliant | TIN OVER COPPER | UL | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | FEMALE | - | NO | 0.577 inch | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.109 inch | SOCKET | SOLDER | 1400VAC V | 2.8448 mm | - | - | STAGGERED | 4.8928 N | .3058 N | 0.112 inch | BLACK | - | 0.126 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D09S33E6PA00LF | - | - | - | - | - | LEAD FREE | Active | 2.03 | Yes | 1/E | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD AND PANEL | STEEL | - | - | - | GOLD FLASH OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DDV50P364GTXLF | - | - | - | - | - | LEAD FREE | Active | 5.39 | Yes | 5/D | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | STEEL | M3 | LOCKING | 1.541 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D15S24B6GL00LF | STRAIGHT | - | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 2.26 | Yes | 2/A | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.236 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | PLUG | SOLDER | 1400VAC V | 2.8448 mm | - | - | STAGGERED | 4.8928 N | .3058 N | 0.112 inch | - | - | 0.146 inch | 30u inch |