- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Connection angle | Connections | Contact Finish Mating | Contact Materials | Contact Sizes | Contact surface | Content | Current Transfer Ratio-Min | Frequency-Self-Resonant | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | No. of rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Number of Rows | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Style | Number of Positions Loaded | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Voltage - Isolation | Housing Color | Output Type | Empty Shell | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Number of Channels | Mating Contact Pitch | Body/Shell Style | Inductance | Termination Type | DC Resistance (DCR) | Dielectric Withstanding Voltage | Shell Size, MIL | PCB Contact Row Spacing | Lead Style | Voltage - Forward (Vf) (Typ) | Contact Finish Termination | Contact Pattern | Input Type | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Tool Type | Includes | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Level, Class | Features | Terminal Length | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D50S90C6GV00 FCI | In Stock | - | - | - | BOARD AND PANEL | Axial | - | - | STEEL | Axial | - | - | #4-40 | THREADED | ERC65 | 2.642 inch | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D50S90C6GV00 | D | Vishay Dale | STRAIGHT | - | 3 | 125 °C | -55 °C | Tape & Reel (TR) | - | Obsolete | Active | 5.44 | - | 5/D | - | -65°C ~ 175°C | ERC | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | e3 | - | 2 | - | EAR99 | ±25ppm/°C | D SUBMINIATURE CONNECTOR | - | 10.7 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | LOW PROFILE | 8536.69.40.30 | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | - | - | 2.7686 mm | - | - | compliant | TIN | UL | - | - | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.604 inch | FEMALE | 94V-0 | - | - | - | NO | 0.22 inch | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | - | 0.109 inch | PLUG | - | PRESS FIT | - | 1400VAC V | - | 2.8448 mm | - | - | TIN OVER NICKEL | STAGGERED | - | 4.8928 N | .3058 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.134 inch | - | - | - | 30u inch | - | - | ||
![]() DEP09S565TLF FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | - | STEEL | - | - | - | - | - | 092601 | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DEP09S565TLF | - | Molex | - | - | - | - | - | Bulk | LEAD FREE | Active | Active | 5.7 | Yes | 1/E | - | - | * | - | - | e4 | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | - | - | compliant | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D25P91C6PX00 FCI | In Stock | - | - | - | BOARD | - | - | - | STEEL | - | - | - | #4-40 | LOCKING | 121132 | 2.088 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | FCI | THERMOPLASTIC | Amphenol FCi | - | D25P91C6PX00 | D | Molex | STRAIGHT | - | 2 | 125 °C | -55 °C | Bulk | - | Obsolete | Active | 5.57 | - | 3/B | - | - | * | - | - | e4 | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 2.7686 mm | - | - | compliant | TIN OVER NICKEL | UL | - | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | MALE | - | - | - | - | NO | 0.236 inch | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | - | 0.109 inch | RECEPTACLE | - | PRESS FIT | - | 1400VAC V | - | 2.8448 mm | - | - | GOLD (30) | STAGGERED | - | 4.8928 N | .3058 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | 0.118 inch | - | - | - | 30u inch | - | - | ||
![]() D25P91C4PL00 FCI | In Stock | - | - | - | BOARD | Axial | - | - | STEEL | Axial | - | - | - | - | RLR05 | - | - | - | - | - | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D25P91C4PL00 | D25P91C4PL00 | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Active | 5.83 | - | 3/B | - | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | D SUBMINIATURE CONNECTOR | - | 1.62 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | - | - | compliant | TIN | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | NO | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() DDM36W4P500N FCI | In Stock | - | - | - | Surface Mount | - | - | - | STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | 1.2GHz | FCI | POLYETHYLENE | Amphenol FCi | - | DDM36W4P500N | D | Central Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Active | 5.63 | - | 5/D | - | -40°C ~ 125°C | ct0805htf | - | ±10% | e4 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | Wirewound | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | 32 | - | - | - | - | - | - | compliant | CADMIUM | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 100 nH | SOLDER | 640mOhm | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAV7W2PA00LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999/26TG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM13W3P500N FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 046437 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCF37S064TLF FCI | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% @ 16mA | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.65V | - | - | DC | - | - | - | - | - | - | 8mA | 20V | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM27W2P400N FCI | In Stock | - | - | - | BOARD AND PANEL | - | - | - | STEEL | - | - | - | - | - | DJT16F09 | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | - | DCM27W2P400N | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bag | - | Active | Active | 5.55 | - | 4/C | - | - | * | - | - | e4 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | 27 | - | - | - | - | - | - | compliant | CADMIUM | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBO9W4PA00LF FCI | In Stock | - | - | - | PANEL | - | - | - | STEEL | - | - | - | - | - | DL66R18 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | - | DBO9W4PA00LF | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bag | ROHS COMPLIANT | Active | Active | 5.54 | Yes | 3/B | - | - | * | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | 9 | - | - | - | - | - | - | compliant | COPPER NICKEL TIN | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC27W2PA00LF FCI | In Stock | - | - | 19 Weeks | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | Thermoplastic | - | - | - | DTS24F25 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 (8), 20 (48) | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DC27W2PA00LF | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bag | ROHS COMPLIANT | Active | Active | 2.22 | Yes | 4/C | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, DTS | - | - | e4 | Yes | - | - | - | - | Receptacle Housing | For Female Sockets | - | 56 | - | - | - | - | - | - | - | Threaded | - | NO | NO | NO | NO | Crimp | YES | GENERAL PURPOSE | - | - | 27 | A | Shielded | Environment Resistant | - | - | - | compliant | Electroless Nickel | - | 25-4 | - | - | - | - | - | - | MALE | 94V-0 | - | Silver | - | NO | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | SOLDER | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM27W2S300N FCI | In Stock | - | - | - | BOARD AND PANEL | Radial | - | - | STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | - | DCM27W2S300N | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | - | - | - | Bulk | - | Active | Active | 5.55 | - | 4/C | - | -55°C ~ 125°C | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.5% | e4 | - | 2 | - | - | ±2ppm/°C | D SUBMINIATURE CONNECTOR | - | 357 Ohms | - | Metal Foil | - | - | 0.6W | - | - | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | 27 | - | - | - | - | - | - | compliant | CADMIUM | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.336 (8.53mm) | - | - | - | - | - | ||
![]() DBM21W1P500N FCI | In Stock | - | - | - | BOARD | - | - | - | STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | DBM21W1P500N | D | Littelfuse Inc. | - | - | - | - | - | Bulk | - | Active | Obsolete | 5.63 | - | 3/B | - | - | - | - | - | e4 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | - | - | 20 | - | - | - | - | - | - | compliant | CADMIUM | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D09P90C6GV00 FCI | In Stock | - | - | - | BOARD | - | - | - | STEEL | - | - | - | - | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D09P90C6GV00 | D | Panduit Corp | - | - | - | - | - | Bulk | - | Obsolete | Obsolete | 5.62 | - | 1/E | - | - | - | - | - | e0 | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | - | - | compliant | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D15P82C6GX00 FCI | In Stock | - | - | - | BOARD | - | - | - | STEEL | - | - | - | - | - | 073162 | - | - | - | GOLD (30) | - | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D15P82C6GX00 | D | Molex | - | - | - | - | - | Bulk | - | Obsolete | Active | 5.62 | - | 2/A | - | - | * | - | - | e0 | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | - | compliant | TIN | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D15S91C8PV00 FCI | In Stock | - | - | - | BOARD | Axial | - | - | STEEL | Axial | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D15S91C8PV00 | D15S91C8PV00 | KYOCERA AVX | - | - | - | - | - | Bulk | - | Obsolete | Obsolete | 5.83 | - | 2/A | - | -55°C ~ 125°C | HR, Kyocera | 0.036 Square x 0.075 L (0.91mm x 1.91mm) | ±5% | - | - | 2 | - | - | ±250ppm/°C | D SUBMINIATURE CONNECTOR | - | 35 kOhms | - | Thick Film | - | - | 0.063W, 1/16W | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | - | compliant | TIN | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D25S82C6GL00 FCI | In Stock | - | - | - | BOARD | - | - | - | STEEL | - | - | - | M3 | LOCKING | CJ2SMA | 2.088 inch | - | - | GOLD (30) | COPPER ALLOY | - | - | - | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | D25S82C6GL00 | D | JAE Electronics | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | Bulk | - | Obsolete | Obsolete | 5.62 | - | 3/B | - | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | 2.7686 mm | - | - | compliant | TIN | UL | - | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | 94V-0 | - | - | - | NO | 0.538 inch | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | - | 0.109 inch | PLUG | - | PRESS FIT | - | 1400VAC V | - | 2.54 mm | - | - | - | STAGGERED | - | 4.8928 N | .3058 N | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | ||
![]() D50P91C6GI00 FCI | In Stock | - | - | - | Through Hole | - | - | - | STEEL | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | D50P91C6GI00 | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | Active | Active | 5.55 | - | 5/D | - | -65°C ~ 125°C | 8478 | - | - | e0 | - | - | Press-Fit | EAR99 | - | Header, Male Pins | - | - | 48 | - | - | 3 | - | - | 8536.69.40.30 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3A | 0.100 (2.54mm) | 50 | - | - | - | - | R/2 (1/2 R) | All | compliant | TIN | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() DA15S565GTLF FCI | In Stock | - | - | 11 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | STEEL | - | - | - | - | - | VJ0805 | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DA15S565GTLF | - | Vishay Vitramon | - | - | - | - | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.7 | Yes | 2/A | 100V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | Yes | - | - | - | C0G, NP0 | D SUBMINIATURE CONNECTOR | - | - | - | - | RF, Microwave, High Frequency | - | - | - | - | 47 pF | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | - | - | compliant | TIN | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.057 (1.45mm) | - | - | - | - | ||
![]() DE09P364TXLF FCI | In Stock | - | - | 8 Weeks | BOARD AND PANEL | - | - | - | STEEL | - | - | - | LOCKING | - | - | 1.198 inch | 180° | Solder pins | NOT SPECIFIED | NOT SPECIFIED | - | Gold on nickel | 1pc(s) | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DE09P364TXLF | DE09P364TXLF | - | Greenlee Communications | STRAIGHT | 2 | 2 | 125 °C | -55 °C | Bulk | LEAD FREE | Active | Obsolete | 2 | Yes | 1/E | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-SUB | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | 2.7432 mm | - | - | compliant | TIN | UL | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.479 inch | MALE | 94V-0 | - | - | - | NO | 0.213 inch | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | - | 0.108 inch | - | - | SOLDER | - | 1400VAC V | - | 2.8448 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | - | 4.8928 N | .30024 N | 0.112 inch | Hole Saw | - | - | - | - | - | - | - | - | - | + clearance hole | 0.193 inch | - | - | - | - | - | - |