- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Mounting Option 1 | Mounting Option 2 | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Body Length | Cable Types | CoilResistance | Contact Finish Mating | Contact Materials | Data Converters | Driver Configuration | Frequency-Max | Ihs Manufacturer | Insulator Material | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of I/Os | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Output | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Oscillator Type | Dielectric Withstanding Voltage | Speed | RAM Size | PCB Contact Row Spacing | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Contact Finish Termination | Peripherals | Contact Pattern | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input Type | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Contact Form | Insulator Color | Input | Ratio - Input:Output | Operate Time | Coil Voltage | Switching Voltage | 1st Connector | Coil Current | 2nd Connector | Release Time | EEPROM Size | Rise / Fall Time (Typ) | Must Operate Voltage | Contact Rating (Current) | PLL | Differential - Input:Output | Coil Power | Must Release Voltage | Wavelength | Channel Type | Number of Drivers | Divider/Multiplier | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Features | Terminal Length | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | 28-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | 2.3GHz | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Frequency Synthesizer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:2 | - | - | - | - | - | - | - | - | - | - | - | Yes | No/No | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | - | STEEL | - | #4-40 | LOCKING | Male | Male | Q-0J01Q0 | 1.213 inch | RG-316 | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 4 GHz | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | - | Amphenol FCi | D09S80C6GV00LF | Amphenol Custom Cable | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | 50 Ohms | Bag | LEAD FREE | Active | Active | 5.7 | Yes | 1/E | - | - | - | - | - | e3 | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | Copper | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | 2.7432 mm | BNC to MMCX | compliant | - | TIN | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.496 inch | - | - | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.108 inch | PLUG | - | PRESS FIT | - | 1400VAC V | - | - | 2.8448 mm | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | - | - | - | - | - | 4.8928 N | .3058 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | BNC Plug | - | MMCX Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 0.114 inch | - | 48.0 (1.2m) 4.0 | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | STEEL | - | - | - | - | - | 120466 | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | - | Amphenol FCi | DEPV09S564MTLF | Molex | - | - | - | - | - | - | Bulk | - | Active | Active | 5.7 | Yes | 1/E | - | - | * | - | - | e4 | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | - | - | compliant | - | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | - | - | - | DJT16E25 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | D25S93C6PA00LF | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | Bag | LEAD FREE | Active | Active | 2.04 | Yes | 3/B | - | - | * | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | STEEL | 8-SOIC | #4-40 | LOCKING | - | - | LM5101 | 2.088 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | Half-Bridge | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | 2.3V, - | Amphenol FCi | D25P91C4PX00LF | National Semiconductor | STRAIGHT | - | 2 | 125 °C | -55 °C | - | Bulk | ROHS COMPLIANT | Active | Active | 2.25 | Yes | 3/B | - | -40°C ~ 125°C (TJ) | - | - | - | e3 | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 9V ~ 14V | - | 2.7686 mm | - | compliant | - | TIN | UL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | 0.236 inch | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | RECEPTACLE | - | PRESS FIT | - | 1400VAC V | - | - | 2.8448 mm | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | - | - | - | - | Non-Inverting | 4.8928 N | .29746 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 430ns, 260ns | - | - | - | - | - | - | - | Independent | 2 | - | N-Channel MOSFET | 3A, 3A | 118 V | - | 0.118 inch | - | - | - | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | STEEL | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | - | Amphenol FCi | D15S24A6RX12LF | Pulse Electronics | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Obsolete | 5.69 | Yes | 2/A | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | STANDARD: DIN 41652 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | STEEL | - | - | - | - | - | AFBR-79 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | - | Amphenol FCi | D37P24B6RX09LF | Broadcom Limited | - | - | - | - | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.7 | Yes | 4/C | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | STANDARD: DIN 41652 | 8536.69.40.30 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | #4-40 | LOCKING | - | - | ATMEGA88 | 1.213 inch | - | - | AU ON NI | PHOSPHOR BRONZE | A/D 8x10b | - | - | AMPHENOL FCI ASIA PTE LTD | POLYBUTYLENE TEREPHTHALATE | - | Amphenol FCi | D09S80C6UV00LF | Atmel | RIGHT ANGLE | 23 | 2 | 125 °C | -55 °C | - | Bulk | LEAD FREE | Active | Active | 5.55 | Yes | 1/E | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | e3 | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | 2.7432 mm | - | compliant | - | TIN OVER COPPER | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.496 inch | - | - | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.108 inch | - | - | PRESS FIT | Internal | 1400VAC V | 20MHz | 1K x 8 | 2.8448 mm | - | 2.7V ~ 5.5V | AVR | Tin (Sn) - with Nickel (Ni) barrier | Brown-out Detect/Reset, POR, PWM, WDT | STAGGERED | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | 4.8928 N | .3058 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | - | DL64R | 1.541 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYBUTYLENE TEREPHTHALATE | - | Amphenol FCi | D15S80C6PA00LF | TE Connectivity Deutsch Connectors | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Bag | LEAD FREE | Active | Active | 5.69 | Yes | 2/A | - | - | * | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | 2.7432 mm | - | compliant | - | TIN OVER COPPER | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.496 inch | - | - | 5 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | 0.108 inch | - | - | PRESS FIT | - | 1400VAC V | - | - | 2.8448 mm | - | - | - | - | - | STAGGERED | - | - | - | - | - | 4.8928 N | .3058 N | 0.112 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | Chassis Mount | - | STEEL | - | - | - | - | - | - | - | - | 115Ohms | NOT SPECIFIED | Silver Alloy | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | - | Amphenol FCi | D25P24A4PA3FLF | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Box | LEAD FREE | Active | Obsolete | 5.7 | Yes | 3/B | - | -40°C ~ 85°C | IHVA200 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | - | - | - | compliant | - | NICKEL | - | Stud | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (DM) (1 Form X) | - | - | - | 65 ms | 24VDC | 1500VDC - Max | - | 208.7 mA | - | 20 ms | - | - | 18 VDC | 200 A | - | - | 5W | 2 VDC | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 18 Weeks | BOARD | - | - | - | - | - | - | - | 173113 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | D09P91C4GX00LF | Molex | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Active | 5.7 | Yes | 1/E | - | - | * | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | BOARD | - | STEEL | - | - | - | - | - | 120066 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | - | Amphenol FCi | D37P13B4GX00LF | Molex | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Active | 5.55 | Yes | 4/C | - | - | * | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | STEEL | - | - | - | - | - | 085435 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | - | Amphenol FCi | D37S13B6GV00LF | Molex | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Active | 5.69 | Yes | 4/C | - | - | * | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | STEEL | - | - | - | - | - | 015016 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | - | Amphenol FCi | D09P13B6UA00LF | Molex | - | - | - | - | - | - | Bulk | LEAD FREE | Active | Active | 5.36 | Yes | 1/E | - | - | Premo-Flex 15016 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | Axial | STEEL | Axial | HOLE .112-.124 | LOCKING | - | - | ERC50 | 1.541 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | - | Amphenol FCi | D15S24A6PA00LF | Vishay Dale | STRAIGHT | - | 2 | 125 °C | -55 °C | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.7 | Yes | 2/A | - | -65°C ~ 175°C | ERC | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | - | Yes | 2 | EAR99 | ±50ppm/°C | D SUBMINIATURE CONNECTOR | - | 5.11 kOhms | Metal Film | - | - | 0.1W, 1/10W | ROHS COMPLIANT | 8536.69.40.30 | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | 2.7432 mm | - | compliant | - | TIN | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.236 inch | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | PLUG | - | SOLDER | - | 1400VAC V | - | - | 2.8448 mm | - | - | - | - | - | STAGGERED | - | - | - | - | - | 4.8928 N | .3058 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.114 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | 0603 (1608 Metric) | STEEL | 0603 | #4-40 | LOCKING | - | - | RN731J | 2.088 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | - | Amphenol FCi | D25S13B4GX00LF | KOA Speer Electronics, Inc. | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Tape & Reel (TR) | LEAD FREE | Active | Obsolete | 5.66 | Yes | 3/B | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | e3 | Yes | 2 | EAR99 | ±50ppm/°C | D SUBMINIATURE CONNECTOR | - | 12.4 kOhms | Thin Film | - | - | 0.063W, 1/16W | ROHS COMPLIANT | 8536.69.40.30 | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | - | 2.7686 mm | - | compliant | - | TIN/ZINC CHROMIUM | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.531 inch | FEMALE | 94V-0 | NO | 0.577 inch | - | - | 5 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.109 inch | SOCKET | - | SOLDER | - | 1400VAC V | - | - | 2.54 mm | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | - | - | - | - | - | 4.8928 N | .3058 N | 0.1 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.146 inch | 0.022 (0.55mm) | - | - | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | - | STEEL | - | - | - | - | - | MS27472E24B | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | - | Amphenol FCi | DA7W2S343A30LF | Corsair | - | - | - | - | - | - | Bag | ROHS COMPLIANT | Active | Active | 5.7 | Yes | 2/A | - | - | * | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | - | - | - | compliant | - | TIN LEAD | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | D50S24A6GL00LF | Vishay Vitramon | - | - | - | - | - | - | Tape & Reel (TR) | LEAD FREE | Active | Obsolete | 5.69 | Yes | 5/D | 200V | -55°C ~ 150°C | GA | 0.132 L x 0.063 W (3.35mm x 1.60mm) | ±0.25pF | e3 | Yes | - | - | C0G, NP0 | D SUBMINIATURE CONNECTOR | - | - | - | - | Automotive, Boardflex Sensitive | - | - | - | 8.2 pF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Temperature | - | - | - | 0.067 (1.70mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 100V | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | - | - | - | - | X8R | - | - | - | - | - | Automotive | - | - | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | RNC50 | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | - | - | 2 | - | ±50ppm/°C | - | - | 9.88 kOhms | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - |