- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Frequency | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Operating Supply Current | Dielectric Withstanding Voltage | Load Capacitance | PCB Contact Row Spacing | Durability | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Lens Style | Insulator Color | Hole Diameter | Contact Arrangement | Terminal Length | Plating Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 13 Weeks | - | BOARD AND PANEL | - | STEEL | M3 | THREADED INSERT | - | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYETHYLENE | Amphenol FCi | DEL2V2P543G30LF | RIGHT ANGLE | ONE | - | - | - | ROHS COMPLIANT | Active | 5.69 | - | Yes | 1/E | e3 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 2 | - | compliant | - | COPPER NICKEL TIN | UL | COMMERCIAL | - | - | - | - | MALE | 94V-0 | NO | - | 7.3 A | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | S0P2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D37S13A6RV09LF | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | Non-Compliant | Yes | 4/C | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | - | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDM24W7P400N FCI | In Stock | - | - | 13 Weeks | - | BOARD AND PANEL | - | STEEL | - | - | 2.62 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DDM24W7P400N | STRAIGHT | ONE | 1 | 125 °C | -55 °C | - | Active | 5.55 | - | No | 5/D | e4 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | - | compliant | - | CADMIUM | UL | - | - | - | NO | 0.605 inch | MALE | 94V-0 | NO | - | 7.5 A | HYBRID | 7.3 mΩ | 5000000000 Ω | 0.108 inch | - | WIRE WRAP | - | - | - | - | 500 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | 0.5 inch | - | - | ||
![]() DEO09S364TLF FCI | In Stock | - | - | 17 Weeks | - | BOARD AND PANEL | - | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | DEO09S364TLF | - | - | - | - | - | LEAD FREE | Active | 5.37 | - | Yes | 1/E | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEM5W1PN FCI | In Stock | - | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 136 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | STEEL | M3 | LOCKING | 2.729 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | D37S91C4PL00LF | STRAIGHT | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | - | Yes | 4/C | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.7686 mm | compliant | - | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | FEMALE | - | NO | 0.236 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG | PRESS FIT | - | 1400VAC V | - | 2.8448 mm | - | - | - | STAGGERED | 4.8928 N | .3058 N | 0.112 inch | - | BLACK | - | - | 0.118 inch | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | BOARD | - | STEEL | #4-40 | INSERT | 1.541 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | CD26S13E4RX09LF | RIGHT ANGLE | - | 3 | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | - | Yes | 2/A | e3 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.286 mm | compliant | - | NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.495 inch | FEMALE | 94V-0 | NO | 0.611 inch | 5 A | RND PIN-SKT | 10 mΩ | - | - | - | SOLDER | - | 1400VAC V | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | - | - | - | - | BLACK | - | - | 0.079 inch | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | M3 | LOCKING | 1.541 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | D15P91C6PL00LF | STRAIGHT | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 2.24 | Non-Compliant | Yes | 2/A | e3 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | - | TIN OVER COPPER | UL | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | MALE | - | NO | 0.236 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | RECEPTACLE | PRESS FIT | - | - | - | 2.8448 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | - | - | - | - | BLACK | - | - | 0.118 inch | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D37P13A6RL12LF | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | Non-Compliant | Yes | 4/C | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D09S82C4GX00LF | - | - | - | - | - | LEAD FREE | Active | 5.69 | Compliant | Yes | 1/E | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | Round | - | 6.6 mm | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | D37S33E6RV09LF | - | - | - | - | - | ROHS COMPLIANT | Active | 5.66 | - | Yes | 4/C | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | - | - | - | - | - | NO | - | FEMALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | BOARD | - | STEEL | LOCKING | - | 2.073 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYETHYLENE | Amphenol FCi | DB13W3P500M30LF | RIGHT ANGLE | ONE | - | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | - | Yes | 3/B | e3 | Yes | - | D SUBMINIATURE CONNECTOR | - | - | - | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | - | compliant | - | - | UL | COMMERCIAL | - | - | - | 0.494 inch | MALE | 94V-0 | NO | - | 7.5 A | HYBRID | 7.3 mΩ | 5000000000 Ω | - | - | SOLDER | - | - | - | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | S10P3 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB21W1PA00LF FCI | In Stock | - | - | - | - | PANEL | 4 | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | DB21W1PA00LF | - | - | - | - | - | ROHS COMPLIANT | Active | 5.69 | - | Yes | 3/B | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | - | compliant | 20 MHz | COPPER NICKEL TIN | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | 15 pF | - | - | Gold (Au) - with Nickel (Ni) barrier | 0.005 % | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |