- Manufacturer
- Mounting Type
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Total Number of Contacts
- Mixed Contacts
- Termination Type
Attribute column
Manufacturer
FCI D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Mounting Option 1 | Mounting Option 2 | Body Length | Connection angle | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mounting Styles | No. of rows | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Max Power Dissipation | Total Number of Contacts | Voltage - Supply | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Output | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Output Type | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Dielectric Withstanding Voltage | Element Configuration | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Accuracy | Mating Contact Row Spacing | Max Reverse Leakage Current | Insulator Color | Operating Pressure | Pressure Type | Port Style | Port Size | Zener Voltage | Maximum Pressure | Contact Arrangement | Features | Terminal Length | Height | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | Module Cube | - | STEEL | -- | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | - | ICD44S13E4GX00LF | - | - | - | - | - | - | LEAD FREE | Active | 1.99 | - | Yes | 3/B | -55°C ~ 110°C | PPT2 | - | e3 | Yes | Active | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 44 | 6 V ~ 34 V | - | - | - | compliant | 0 V ~ 5 V | TIN/ZINC CHROMIUM | - | Connector | - | - | - | - | - | - | FEMALE | 94V-0 | Analog, RS-232 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ±0.075% | - | - | - | 500 PSI (3447.38 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | 600 PSI (4136.85 kPa) | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DAV7W2S300G30LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.69 | - | Yes | 2/A | - | - | - | - | Yes | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 7 | - | - | - | - | compliant | - | COPPER TIN | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Surface Mount | BOARD | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DB13W3S500G30LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | Compliant | Yes | 3/B | - | - | 1 % | - | Yes | - | - | - | 100 ppm/°C | D SUBMINIATURE CONNECTOR | - | - | 155 °C | -55 °C | - | - | - | - | 250 mW | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 13 | - | - | - | 1.6 mm | compliant | - | COPPER NICKEL TIN | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 3.1 mm | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | BOARD AND PANEL | - | - | STEEL | - | #4-40 | SCREW | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DEV2V2P743G30LF | RIGHT ANGLE | - | ONE | - | 125 °C | -55 °C | LEAD FREE | Active | 5.7 | - | Yes | 1/E | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 2 | - | - | - | - | compliant | - | COPPER NICKEL TIN | UL | - | COMMERCIAL | - | - | - | - | 0.494 inch | MALE | 94V-0 | - | NO | - | - | RND PIN-SKT | 7.3 mΩ | 5000000000 Ω | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S0P2 | - | 0.142 inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Panel | BOARD | - | - | STEEL | - | LOCKING | - | 2.073 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | DB17W2P500G40LF | RIGHT ANGLE | - | ONE | - | 125 °C | -55 °C | LEAD FREE | Active | 5.54 | Non-Compliant | Yes | 3/B | - | - | - | e3 | Yes | - | Solder | - | - | D SUBMINIATURE CONNECTOR | - | 5 | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 9.53 mm | - | 17 | - | Straight | - | - | compliant | - | - | UL | - | COMMERCIAL | - | 5 | - | - | 0.494 inch | MALE | 94V-0 | - | NO | - | 7.5 A | HYBRID | 7.3 mΩ | 5000000000 Ω | - | - | 5 | SOLDER | - | - | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | S15P2 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | - | BOARD AND PANEL | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | 10070158-00219XLF | - | - | - | - | - | - | LEAD FREE | Active | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | OTHER STACKING CONNECTOR: 4 CONTACTS | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | - | 4 | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | Through Hole | BOARD AND PANEL | - | 2 | STEEL | - | LOCKING | - | 1.548 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | POLYETHYLENE | Amphenol FCi | - | 10070158-00412XLF | RIGHT ANGLE | - | ONE | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.7 | Compliant | Yes | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | 175 °C | -65 °C | - | - | 8536.69.40.30 | D Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 480 mW | 4 | - | - | - | - | compliant | - | NICKEL | - | - | COMMERCIAL | - | - | - | - | 0.489 inch | MALE | - | - | NO | 0.52 inch | 0.375 A | RND PIN-SKT | 25 mΩ | 5000000000 Ω | - | RECEPTACLE | - | SOLDER | 1400VAC V | Single | - | 200 Cycles | - | - | - | - | - | - | 10 µA | - | - | - | - | - | 7.5 V | - | S2P2 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | - | D25P13F6GL00LF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | - | Yes | 3/B | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD AND PANEL | - | - | STEEL | - | #4-40UNC | SCREWLOCKS | 1.213 inch | 180° | NOT SPECIFIED | NOT SPECIFIED | Gold on nickel | 1pc(s) | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | D09S24A6GV00LF | D09S24A6GV00LF | STRAIGHT | 2 | - | 2 | - | - | ROHS COMPLIANT | Active | 2.02 | Non-Compliant | Yes | 1/E | - | - | - | e3 | Yes | - | - | - | - | D SUBMINIATURE CONNECTOR | D-SUB | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 9 | - | - | 2.74 mm | - | compliant | - | TIN | - | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | NO | 0.236 inch | - | RND PIN-SKT | - | - | 0.108 inch | RECEPTACLE | - | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | - | - | - | 0.112 inch | - | - | - | - | - | - | - | - | - | + 4-40 internal thread,+ snap hook | 0.126 inch | - | - | - | |||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | STEEL | - | M3 | LOCKING | 1.541 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | D15S81C6GL00LF | RIGHT ANGLE | - | - | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 2.25 | - | Yes | 2/A | - | - | - | - | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 15 | - | - | 2.7432 mm | - | compliant | - | TIN | UL | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.531 inch | FEMALE | - | - | NO | 0.577 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | PLUG | - | PRESS FIT | 1400VAC V | - | 2.54 mm | - | - | STAGGERED | 4.8928 N | .3058 N | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD AND PANEL | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL ICC | POLYETHYLENE | Amphenol ICC | - | DBPS25P365TXLF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | Non-Compliant | Yes | 3/B | - | - | - | e4 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | Female | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 25 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | Socket | - | - | - | - | - | SOLDER | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | D09S33E6GX12LF | - | - | - | - | - | - | LEAD FREE | Active | 5.35 | Non-Compliant | Yes | 1/E | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | BOARD | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYESTER | Amphenol FCi | - | D15P13B4GL00LF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | - | Yes | 2/A | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | compliant | - | TIN/ZINC CHROMIUM | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | D37P33E6RV12LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | Non-Compliant | Yes | 4/C | - | - | - | - | Yes | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 37 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | - | #4-40 | THREADED INSERT | 1.213 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | D09S24A4PX00LF | STRAIGHT | - | - | 2 | - | - | LEAD FREE | Active | 2.24 | Non-Compliant | Yes | 1/E | - | - | - | - | Yes | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 9 | - | - | 2.7432 mm | - | compliant | - | - | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | FEMALE | - | - | NO | 0.236 inch | - | RND PIN-SKT | - | - | 0.108 inch | - | - | SOLDER | - | - | 2.8448 mm | - | - | STAGGERED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | - | #4-40 | LOCKING | 1.213 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | - | D09P24B4GV00LF | STRAIGHT | - | - | 2 | 125 °C | -55 °C | LEAD FREE | Active | 2.2 | Non-Compliant | Yes | 1/E | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 9 | - | - | 2.7432 mm | - | compliant | - | TIN OVER COPPER | UL | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | MALE | - | - | NO | 0.236 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | - | - | SOLDER | 1400VAC V | - | 2.8448 mm | - | - | STAGGERED | 4.8928 N | .3058 N | - | 0.112 inch | - | BLACK | - | - | - | - | - | - | - | - | 0.146 inch | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | - | #4-40 | LOCKING | 1.213 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | - | D09P24B6GV00LF | STRAIGHT | - | - | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 2.24 | - | Yes | 1/E | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | D Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 9 | - | - | 2.7432 mm | - | compliant | - | TIN OVER COPPER | UL | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | MALE | - | - | NO | 0.236 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.108 inch | - | - | SOLDER | 1400VAC V | - | 2.8448 mm | - | - | STAGGERED | 4.8928 N | .3058 N | - | 0.112 inch | - | BLACK | - | - | - | - | - | - | - | - | 0.146 inch | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | - | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | POLYETHYLENE | Amphenol FCi | - | D15S24A6RL22LF | - | - | - | - | - | - | LEAD FREE | Active | 5.7 | - | Yes | 2/A | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | STANDARD: DIN 41652 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | compliant | - | NICKEL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |