- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65801-107 FCI | In Stock | - | - | - | CABLE | - | 0.89 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-107 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e0 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | ||
![]() 65801-033 FCI | In Stock | - | - | - | CABLE | - | 0.59 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-033 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 30u inch | ||
![]() 65801-030 FCI | In Stock | - | - | - | CABLE | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 65801-030 | - | 1 | - | - | - | Transferred | 8.21 | - | - | No | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW8R-2STE1LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 7.46 | Yes | - | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-108 FCI | In Stock | - | - | - | CABLE | - | 0.99 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-108 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e0 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | GOLD (2) OVER NICKEL (50) | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-40210E9ALF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 1.7 | Yes | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | GOLD (2) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 65801-027 FCI | In Stock | - | - | - | CABLE | - | 2.89 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-027 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.69 | No | e0 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 6 Days | BOARD | LOCKING | 0.334 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED SYNTHETIC RESIN | Amphenol FCi | 62674-081121ALF | STRAIGHT | 1 | 85 °C | -55 °C | LEAD FREE | Active | 1.57 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 0.5 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | - | 0.116 inch | FEMALE | 94V-0 | 0.161 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | 200VAC V | 2.3876 mm | 20 Cycles | - | RECTANGULAR | - | - | BLACK | - | - | ||
![]() 66226-003LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 66226-003LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 1.25 | Yes | - | Yes | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-041 FCI | In Stock | - | - | - | CABLE | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 65801-041 | - | 1 | - | - | - | Transferred | 5.45 | - | - | No | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-023 FCI | In Stock | - | - | - | CABLE | - | 2.49 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-023 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e0 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | ||
![]() 65801-008 FCI | In Stock | - | - | - | CABLE | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 65801-008 | - | 1 | - | - | - | Transferred | 7.9 | - | - | No | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | EJECT LEVER | 0.138 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 59453-041110EDLF | RIGHT ANGLE | 1 | 85 °C | -40 °C | LEAD FREE | Obsolete | 8.03 | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | ROHS COMPLIANT | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 0.5 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.035 inch | FEMALE | - | 0.157 inch | 0.4 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | 200VAC V | - | 10 Cycles | - | RECTANGULAR | ZIF N | ZIF N | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-50210E9ALF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 1.69 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-063LF FCI | In Stock | - | - | - | CABLE | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-063LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.4 | Yes | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-037LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65801-037LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 1.28 | Yes | - | Yes | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | TIN (39) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW6R-2STE1LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 7.36 | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW27S-2STE9LF | STRAIGHT | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 1 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW16R-1STE1LF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.83 | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | 1.102 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-45210E9ALF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 1.2 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 45 | 0.5 mm | compliant | - | - | 1 | - | - | 0.079 inch | FEMALE | 94V-0 | 0.197 inch | - | BELLOWED TYPE | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | RECT | - | - | - | - | - |