- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Terminal and Terminal Block Type | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65801-034LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65801-034LF | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.28 | Yes | - | Yes | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLW30S-2C7LF FCI | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 1.283 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol FCi | HLW30S-2C7LF | STRAIGHT | - | 1 | 85 °C | -55 °C | LEAD FREE | Active | 1.57 | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | 0.154 inch | FEMALE | 94V-0 | 0.232 inch | 1 A | BELLOWED TYPE | 30 mΩ | 500000000 Ω | 0.039 inch | - | SOLDER | 500VAC V | 2.0066 mm | 30 Cycles | Matte Tin (Sn) | RECTANGULAR | - | - | - | BLACK | - | 0.118 inch | - | ||
![]() 65801-036LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | 0.89 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYPROPYLENE | Amphenol FCi | 65801-036LF | STRAIGHT | ONE | 1 | 105 °C | -65 °C | LEAD FREE | Active | 1.26 | Yes | - | Yes | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | - | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | PREASSEM CONN | - | 30u inch | ||
![]() HLW24S-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW24S-2C7LF | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.54 | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | POLARIZED | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() HLW28S-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW28S-2C7LF | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.54 | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW16R-1STE9LF | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW10R-1STE1LF | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 7.99 | Yes | - | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | FITTING NAIL | 0.449 inch | GOLD | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10054365-182110ELF | RIGHT ANGLE | - | 1 | 85 °C | -40 °C | LEAD FREE | Obsolete | 5.78 | Yes | e4 | Yes | EAR99 | FFC/FPC CONNECTOR | ROHS COMPLIANT | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 0.5 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.047 inch | FEMALE | 94V-0 | 0.157 inch | 0.2 A | BELLOWED TYPE | 70 mΩ | 50000000 Ω | 0.02 inch | - | SURFACE MOUNT | 200VAC V | - | 10 Cycles | Gold (Au) | RECTANGULAR | ZIF N | ZIF N | - | WHITE | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.461 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10061122-331320HLF | RIGHT ANGLE | - | 1 | 85 °C | -55 °C | - | Active | 2.13 | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 33 | 0.6096 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | 0.035 inch | - | - | 0.126 inch | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | 90VAC V | 2.8702 mm | 10 Cycles | - | RECTANGULAR | ZIF N | - | - | NATURAL | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW14R-2STE9LF | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW20R-1STE1LF | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 8.01 | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HFW20R-1STE1MTLF | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 5.79 | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLW4S-2C7LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW4S-2C7LF | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.53 | Yes | e3 | Yes | - | FFC/FPC CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | TIN | - | FCI | - | Amphenol FCi | HFW22R-2STE1MTLF | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 5.83 | - | e3 | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 65801-035LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65801-035LF | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.28 | Yes | - | Yes | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | BOARD | LOCKING | FITTING NAIL | 0.295 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 59453-121110EDHLF | RIGHT ANGLE | - | 1 | 85 °C | -55 °C | LEAD FREE | Active | 1.69 | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | LONG TERMINAL, BLACK ACTUATOR | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.5 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.035 inch | FEMALE | 94V-0 | 0.157 inch | 0.4 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | 200VAC V | - | 10 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | BLACK | - | - | - | ||
![]() 76785-301LF FCI | In Stock | - | - | 3 Weeks, 1 Day | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 76785-301LF | - | - | - | - | - | LEAD FREE | Active | 0.91 | Yes | - | - | EAR99 | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | ||
![]() SLW6S-1C7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW20R-2STE1LF | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Obsolete | 7.98 | Yes | - | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LOCKING | - | 1.346 inch | GOLD FLASH | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10085901-60115ELF | RIGHT ANGLE | - | 1 | 85 °C | -55 °C | ROHS COMPLIANT | Active | 1.69 | Yes | e4 | Yes | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.079 inch | FEMALE | 94V-0 | 0.217 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 50000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | 20 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | NATURAL | - | - | FLASH inch |