- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Plating Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66226-022 FCI | In Stock | - | - | - | - | CABLE | - | - | 2.39 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-022 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | - | No | - | - | e0 | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | WITH LATCH | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | MALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | - | ||
![]() 65801-127 FCI | In Stock | - | - | - | - | CABLE | - | - | 2.89 inch | PURE TIN (100) | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-127 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | - | No | - | - | e0 | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | - | ||
![]() 67516-211 FCI | In Stock | - | - | - | - | CABLE | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 67516-211 | - | - | 1 | - | - | - | Transferred | 5.47 | - | - | - | - | - | No | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | CLINCHER, WITH LATCH, POLARIZATION AVAILABLE | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-050 FCI | In Stock | - | - | - | - | CABLE | - | - | 2.29 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-050 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.67 | - | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | CABLE | - | - | - | TIN (10) | COPPER ALLOY | FCI | - | Amphenol FCi | 10022753-024LF | 10022753 | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | - | TIN (100) | COPPER NICKEL ALLOY | FCI | - | Amphenol FCi | 10027313-106LF | - | - | 1 | - | - | LEAD FREE | Obsolete | 5.73 | - | Yes | - | - | e3 | Yes | - | - | FFC/FPC CONNECTOR | - | - | - | - | CLINCHER, LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | CABLE | - | - | - | GOLD (3) OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 10022753-043LF | 10022753 | - | 1 | - | - | LEAD FREE | Obsolete | 5.64 | - | Yes | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 43 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | ||
![]() 10022753-041 FCI | In Stock | - | - | - | - | CABLE | - | - | - | GOLD (3) OVER NICKEL | COPPER NICKEL ALLOY | FCI | - | Amphenol FCi | 10022753-041 | 10022753 | - | 1 | - | - | - | Active | 5.44 | - | No | - | - | e4 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-502121AHLF | - | - | - | - | - | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67516-215LF FCI | In Stock | - | - | - | - | CABLE | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 67516-215LF | - | - | 1 | - | - | LEAD FREE | Active | 5.46 | - | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-021 FCI | In Stock | - | - | - | - | CABLE | - | - | 2.29 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-021 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | - | No | - | - | e0 | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | WITH LATCH | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | MALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | - | ||
![]() SLW13S5C7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | 0.1 % | - | - | - | 25 ppm/°C | - | 47 Ω | 125 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() HFW30S-6STE1 FCI | In Stock | - | - | - | - | BOARD | LOCKING | MOUNTING FLANGE | 1.299 inch | TIN | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYAMIDE | Amphenol ICC | HFW30S-6STE1 | - | STRAIGHT | 1 | 85 °C | -55 °C | - | Obsolete | 5.92 | - | No | - | - | e3 | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | STAGGERED CONFIGURATION | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | - | 0.142 inch | FEMALE | 94V-0 | 0.209 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | 1000VAC V | 3.6068 mm | 30 Cycles | TIN | RECTANGULAR | LIF N | LIF N | BLACK | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW5R-1STE9LF | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | - | Yes | - | - | e3 | Yes | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | TIN | - | FCI | - | Amphenol FCi | HFW19R-2STE1MTLF | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | - | - | - | - | e3 | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW10S-2STAE1LF | - | STRAIGHT | 1 | - | - | LEAD FREE | Obsolete | 5.83 | - | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | HFW11R-2STZE1LF | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW18R-2STE1HLF | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW10S-2STE5LF | - | - | - | - | - | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |