- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Manufacturer Size Code | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Features | Height Seated (Max) | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 62684-502121AHLF | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | Yes | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67516-215LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | - | Amphenol ICC | 67516-215LF | - | - | - | 1 | - | - | - | LEAD FREE | Active | - | 5.46 | Yes | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | CLINCHER | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-021 FCI | In Stock | - | - | - | CABLE | - | - | - | - | 2.29 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | THERMOPLASTIC | - | Amphenol ICC | 66226-021 | - | - | STRAIGHT | 1 | 105 °C | -65 °C | - | - | Active | - | 5.47 | No | - | - | - | - | - | e0 | - | - | FFC/FPC CONNECTOR | - | WITH LATCH | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | MALE | 94V-0 | 0.61 inch | - | - | - | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | - | - | 100u inch | ||
Tiny WHSL | In Stock | - | - | 19 Weeks, 1 Day | Through Hole | Axial | LOCKING | FITTING NAIL | M39003/01 | 1.083 inch | GOLD | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Amphenol FCi | 10042867-50MB10ELF | - | Vishay Sprague | RIGHT ANGLE | 2 | 85 °C | -55 °C | Bulk | LEAD FREE | Active | Active | 1.76 | Yes | 15 V | -55°C ~ 125°C | Military, MIL-PRF-39003/1, CSR13 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | e4 | Yes | - | FFC/FPC CONNECTOR | Hermetically Sealed | ROHS COMPLIANT | - | 120 µF | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.051 inch | FEMALE | 94V-0 | 0.142 inch | - | R (0.01%) | - | 0.4 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | 200VAC V | 20 Cycles | Gold (Au) | RECTANGULAR | D | ZIF N | ZIF N | NATURAL | - | High Reliability | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | CABLE | - | - | - | - | - | TIN (10) | COPPER ALLOY | FCI | - | - | Amphenol FCi | 10022753-024LF | 10022753 | - | - | 1 | - | - | - | LEAD FREE | Active | - | 5.44 | Yes | - | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | - | - | - | - | - | TIN (100) | COPPER NICKEL ALLOY | FCI | - | - | Amphenol FCi | 10027313-106LF | - | - | - | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.73 | Yes | - | - | - | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | - | CLINCHER, LATCHED, POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | CABLE | - | - | - | - | - | GOLD (3) OVER NICKEL | COPPER ALLOY | FCI | - | - | Amphenol FCi | 10022753-043LF | 10022753 | - | - | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.64 | Yes | - | - | - | - | - | e4 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 43 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | - | - | ||
![]() 10022753-041 FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | GOLD (3) OVER NICKEL | COPPER NICKEL ALLOY | FCI | - | - | Amphenol FCi | 10022753-041 | 10022753 | - | - | 1 | - | - | - | - | Active | - | 5.44 | No | - | - | - | - | - | e4 | No | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | - | - | ||
![]() 65801-113LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | - | Amphenol ICC | 65801-113LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.46 | Yes | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | CLINCHER | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | Pure Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
![]() 66226-004LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 66226-004LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 1.28 | Yes | - | - | - | - | - | - | Yes | - | FFC/FPC CONNECTOR | - | CLINCHER | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67013-032LF FCI | In Stock | - | - | - | CABLE | - | LOCKING | - | - | 3.197 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Amphenol ICC | 67013-032LF | - | - | - | 1 | 125 °C | -65 °C | - | - | Active | - | 5.67 | Yes | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | 0.545 inch | - | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | - | BLUE | - | - | - | - | ||
![]() 66226-048LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | - | - | Amphenol ICC | 66226-048LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.47 | Yes | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | CLINCHER | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-013LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 65801-013LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 1.27 | Yes | - | - | - | - | - | - | Yes | EAR99 | FFC/FPC CONNECTOR | - | CLINCHER | 8536.69.40.51 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | Pure Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65235-927LF FCI | In Stock | - | - | 11 Weeks | - | - | LOCKING | - | - | 2.697 inch | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 65235-927LF | 65235 | - | - | 1 | 125 °C | -65 °C | - | - | Active | - | 5.76 | Yes | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 27 | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | - | 0.276 inch | - | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | - | RECTANGULAR | - | - | - | BLUE | PREASSEM CONN | - | - | - | ||
![]() 65801-057LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | - | Amphenol ICC | 65801-057LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.46 | Yes | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | CLINCHER | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 62684-551151AHLF | - | - | - | - | - | - | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |