- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Mounting Option 1 | Backshell Material, Plating | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Test Conditions | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Output Type | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Shell Size, MIL | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Insulator Color | Resolution | Sensor Type | Contact Design | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Sensing Temperature - Remote | Features | Height | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 100V | - | -55°C ~ 125°C | - | U | 0.060 L x 0.030 W (1.52mm x 0.76mm) | ±5% | - | - | - | - | - | C0G, NP0 | - | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | - | 75 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ultra Low ESR | - | - | - | 0.036 (0.91mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10051922-2410EHLF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Active | - | - | 1.76 | - | Yes | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | - | - | - | 0.5 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW22S2STME1 FCI | In Stock | - | - | - | - | - | - | - | - | 453.59237 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HFW12R-1STE1MTLF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10022753-043 FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | GOLD (3) OVER NICKEL | COPPER NICKEL ALLOY | FCI | - | Cutler Hammer, Div of Eaton Co | HVX007A2-2A1B1B4B5D3 | 10022753 | - | - | 1 | - | - | - | - | Active | - | - | 5.63 | - | No | - | - | - | - | - | - | - | - | e4 | No | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 43 | - | - | - | - | - | compliant | - | - | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Crouse Hinds | NCGB2233 | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW15R-2STZE1LF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-109 FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | 1.09 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-109 | - | - | STRAIGHT | 1 | 105 °C | -65 °C | - | - | Active | - | - | 5.46 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | CLINCHER | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | - | - | - | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | - | 0.61 inch | - | - | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | 500VAC V | - | - | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | - | BLUE | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 100u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | Flange | Aluminum | - | - | Thermoplastic | - | - | D38999/20GF | - | Gold | Copper Alloy | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | 600VAC, 850VDC | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, DTS | - | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | 32 | - | - | - | Silver | Aviation, Communication Systems, Industrial | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | Electroless Nickel | - | 19-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX/uSOP | - | - | LOCKING | - | MAX31826 | 0.224 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10061122-131120HLF | - | Analog Devices Inc./Maxim Integrated | RIGHT ANGLE | 1 | 85 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Active | 1.57 | - | - | 10°C ~ 85°C (-55°C ~ 125°C) | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 13 | 3V ~ 3.7V | - | - | - | 0.6096 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.035 inch | - | - | 1-Wire® | 0.126 inch | - | - | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | 90VAC V | - | 2.8702 mm | - | 10 Cycles | - | RECTANGULAR | ZIF N | - | - | NATURAL | 11 b | Digital, Local | - | ±0.5°C (±2°C) | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | 0603 (1608 Metric) | - | - | 0603 | - | - | LOCKING | - | RN731J | 0.413 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10061122-291320HLF | - | KOA Speer Electronics, Inc. | RIGHT ANGLE | 1 | 85 °C | -55 °C | Tape & Reel (TR) | - | Active | - | Obsolete | 5.33 | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | EAR99 | ±25ppm/°C | FFC/FPC CONNECTOR | 249 Ohms | - | - | - | Thin Film | - | - | 0.063W, 1/16W | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 29 | - | - | - | - | 0.6096 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.035 inch | - | - | - | 0.126 inch | - | - | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | 90VAC V | - | 2.8702 mm | - | 10 Cycles | - | RECTANGULAR | ZIF N | - | - | NATURAL | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | Thermoplastic | - | - | D38999/26ZH | - | Gold | Copper Alloy | - | - | - | - | - | Corsair | - | - | - | - | Bag | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III | - | - | - | - | - | Crimp | - | - | Plug, Male Pins | - | 32 | - | - | - | Black | Aviation, Marine, Military | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | 7.5A | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | Black Zinc Nickel | - | 23-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DIV40E23 | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLEM38S1RLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 208473 | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW7R-1STAE1LF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | - | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLW19R6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW19R-6C7LF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 19 | - | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLW10R6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW10R-6C7LF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | - | 5.84 | - | Yes | - | - | 25 V | - | - | - | - | 1 % | e3 | Yes | - | - | - | 100 ppm/°C | FFC/FPC CONNECTOR | 458 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | POLARIZED | - | - | - | - | 63 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | LOCKING | - | - | 0.39 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10061122-271320HLF | - | - | RIGHT ANGLE | 1 | 85 °C | -55 °C | - | - | Active | - | - | 5.32 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 27 | - | - | - | - | 0.6096 mm | compliant | - | UL | - | COMMERCIAL | 2 | STAGGERED | - | 0.035 inch | - | - | - | 0.126 inch | - | - | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | 90VAC V | - | 2.8702 mm | - | 10 Cycles | - | RECTANGULAR | ZIF N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |