- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 19 Weeks, 1 Day | BOARD | LOCKING | FITTING NAIL | 0.886 inch | GOLD | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 10042867-40MB10ELF | - | RIGHT ANGLE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 1.82 | Yes | e4 | Yes | - | FFC/FPC CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.051 inch | FEMALE | 94V-0 | 0.142 inch | 0.4 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | 200VAC V | - | 20 Cycles | Gold (Au) | RECTANGULAR | ZIF N | ZIF N | NATURAL | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | CABLE | - | - | - | TIN (10) | COPPER ALLOY | FCI | - | Amphenol FCi | 10022753-110LF | 10022753 | - | 1 | - | - | LEAD FREE | Obsolete | 5.64 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | TIN (100) | - | - | - | - | - | ||
![]() 10022753-149 FCI | In Stock | - | - | - | CABLE | - | - | - | GOLD (3) OVER NICKEL | COPPER NICKEL ALLOY | FCI | - | Amphenol FCi | 10022753-149 | 10022753 | - | 1 | - | - | - | Active | 5.65 | No | e4 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 49 | - | compliant | - | - | - | - | NO | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | GOLD (30) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.343 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10061122-231120HLF | - | RIGHT ANGLE | 1 | 85 °C | -55 °C | - | Active | 5.77 | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 23 | 0.6096 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | - | 0.035 inch | - | - | 0.126 inch | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 90VAC V | 2.8702 mm | 10 Cycles | - | RECTANGULAR | ZIF N | - | NATURAL | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW20S-2STE9LF | - | STRAIGHT | 1 | - | - | LEAD FREE | Obsolete | 8.05 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW26R-1STAE1LF | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW5R-2STE1HLF | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | GOLD | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW8R-2STAE1HLF | - | - | - | - | - | HALOGEN AND LEAD FREE | Active | 5.39 | - | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | GOLD | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW20R-2STAE1HLF | - | - | - | - | - | HALOGEN AND LEAD FREE | Active | 5.77 | - | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | ||
![]() HFW30R-2STE1 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.283 inch | TIN | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYAMIDE | Amphenol FCi | HFW30R-2STE1 | - | RIGHT ANGLE | 1 | 85 °C | -55 °C | - | Obsolete | 5.9 | No | e3 | - | EAR99 | FFC/FPC CONNECTOR | 2000 PCS/TAPE AND REEL PACKAGE | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.075 inch | FEMALE | 94V-0 | 0.217 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 1000VAC V | - | 30 Cycles | TIN | RECTANGULAR | LIF N | LIF N | BLACK | - | ||
![]() HFW14R-2STE1 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.654 inch | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYAMIDE | Amphenol FCi | HFW14R-2STE1 | - | RIGHT ANGLE | 1 | 85 °C | -55 °C | - | Obsolete | 5.89 | No | e3 | - | EAR99 | FFC/FPC CONNECTOR | 2000 PCS/TAPE AND REEL PACKAGE | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.075 inch | FEMALE | 94V-0 | 0.217 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 1000VAC V | - | 30 Cycles | Tin (Sn) | RECTANGULAR | LIF N | LIF N | BLACK | - | ||
![]() HFW26R-2STE1 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.126 inch | TIN | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYAMIDE | Amphenol FCi | HFW26R-2STE1 | - | RIGHT ANGLE | 1 | 85 °C | -55 °C | - | Obsolete | 5.92 | No | e3 | - | EAR99 | FFC/FPC CONNECTOR | 2000 PCS/TAPE AND REEL PACKAGE | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.075 inch | FEMALE | 94V-0 | 0.217 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 1000VAC V | - | 30 Cycles | TIN | RECTANGULAR | LIF N | LIF N | BLACK | - | ||
![]() 67013-024LF FCI | In Stock | - | - | - | CABLE | LOCKING | - | 2.397 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 67013-024LF | - | - | 1 | 125 °C | -65 °C | - | Active | 5.46 | Yes | - | - | - | FFC/FPC CONNECTOR | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | BLUE | - | ||
![]() 65801-016LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65801-016LF | - | STRAIGHT | 1 | - | - | LEAD FREE | Active | 1.24 | Yes | - | Yes | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | Pure Tin (Sn) | - | - | - | - | - | ||
![]() 67013-017LF FCI | In Stock | - | - | - | CABLE | LOCKING | - | 1.7 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 67013-017LF | - | - | 1 | 125 °C | -65 °C | - | Active | 5.67 | Yes | - | - | - | FFC/FPC CONNECTOR | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | BLUE | - | ||
![]() 65801-023LF FCI | In Stock | - | - | - | CABLE | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-023LF | - | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.44 | Yes | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | Pure Tin (Sn) | - | - | - | - | - | ||
![]() 67013-015LF FCI | In Stock | - | - | - | CABLE | LOCKING | - | 1.497 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 67013-015LF | - | - | 1 | 125 °C | -65 °C | - | Active | 5.47 | Yes | - | - | - | FFC/FPC CONNECTOR | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | BLUE | - | ||
![]() 65235-902LF FCI | In Stock | - | - | 11 Weeks | - | LOCKING | - | 0.197 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 65235-902LF | - | STRAIGHT | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | MALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | RECTANGULAR | - | - | BLUE | PREASSEM CONN | ||
![]() 67013-005LF FCI | In Stock | - | - | - | CABLE | LOCKING | - | 0.497 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 67013-005LF | - | - | 1 | 125 °C | -65 °C | - | Active | 5.66 | Yes | - | - | - | FFC/FPC CONNECTOR | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | BLUE | - | ||
![]() 67516-206LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 67516-206LF | - | - | 1 | - | - | LEAD FREE | Active | 1.92 | Yes | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - |