- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Technology | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Current - Average Rectified (Io) | Contact Design | Voltage - Peak Reverse (Max) | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67013-031LF FCI | In Stock | - | - | - | CABLE | - | - | LOCKING | - | - | 3.097 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 67013-031LF | - | - | 1 | 125 °C | -65 °C | - | - | Active | - | 5.47 | - | Yes | - | - | - | - | - | FFC/FPC CONNECTOR | COMPATIBLE CONTACTS: 76785-301; 76785-311; 76785-401; 76785-411 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | FEMALE | 94V-0 | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | - | - | - | - | RECTANGULAR | - | - | BLUE | - | - | - | - | ||
![]() 66987-026LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67000-002LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | LOCKING | - | - | 0.214 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 67000-002LF | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.65 | - | Yes | - | - | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.551 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | RECTANGULAR | - | - | BLACK | - | - | - | - | ||
![]() 65801-052LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65801-012LF FCI | In Stock | - | - | 5 Weeks | CABLE | - | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65801-012LF | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 1.28 | - | Yes | - | - | - | Yes | EAR99 | FFC/FPC CONNECTOR | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | Pure Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() 65801-026LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-026LF | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | Pure Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() 65801-046 FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | 1.89 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-046 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | - | Active | - | 5.47 | - | No | - | - | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | - | - | - | - | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | BLUE | - | PREASSEM CONN | - | 30u inch | ||
![]() 65801-054 FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | 2.69 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-054 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | - | Active | - | 5.47 | - | No | - | - | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | - | - | - | - | 100 Cycles | - | RECTANGULAR | 3.0024 N | .3058 N | BLUE | - | PREASSEM CONN | - | 30u inch | ||
![]() 66226-025 FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | 2.69 inch | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-025 | - | STRAIGHT | 1 | 105 °C | -65 °C | - | - | Active | - | 5.69 | - | No | - | - | e0 | - | - | FFC/FPC CONNECTOR | WITH LATCH | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | MALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | - | - | - | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | - | PREASSEM CONN | - | 100u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW10S-2STAE1LF | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.83 | - | Yes | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Through Hole | 4-SIP, GBU | GBU | - | - | GBU6 | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10062827-1010EDLF | Vishay General Semiconductor - Diodes Division | RIGHT ANGLE | 1 | - | - | Tube | LEAD FREE | Active | Obsolete | 1.73 | - | Yes | -55°C ~ 150°C (TJ) | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | Standard | 10 | 0.5 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Single Phase | 5 µA @ 600 V | 1 V @ 6 A | - | - | Gold (Au) | - | - | - | - | 3.8 A | - | 600 V | - | ||
![]() HLEM16R1RLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLW6S5C7LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW30S-6STE1 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | MOUNTING FLANGE | - | 1.299 inch | TIN | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYAMIDE | Amphenol ICC | HFW30S-6STE1 | - | STRAIGHT | 1 | 85 °C | -55 °C | - | - | Obsolete | - | 5.92 | - | No | - | - | e3 | - | - | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | 2 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | - | 0.142 inch | FEMALE | 94V-0 | 0.209 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 1000VAC V | - | - | - | 3.6068 mm | 30 Cycles | TIN | RECTANGULAR | LIF N | LIF N | BLACK | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW5R-1STE9LF | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.84 | - | Yes | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 6 Days | BOARD | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62674-241141ALF | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.61 | - | Yes | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | 0.5 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW17R-1STE1LF | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | 8.05 | - | Yes | - | - | - | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLEM14R-1RLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | TIN | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | HLEM14R-1RLF | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.7 | - | Yes | - | - | e3 | Yes | - | FFC/FPC CONNECTOR | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 1.25 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) | - | ZIF N | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW13R-1STE1LF | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.8 | - | Yes | - | - | - | Yes | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |