- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66226-004 FCI | In Stock | - | - | - | CABLE | - | - | 0.59 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 66226-004 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.45 | No | e0 | - | - | FFC/FPC CONNECTOR | WITH LATCH | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | MALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | ||
![]() 65801-111 FCI | In Stock | - | - | - | CABLE | - | - | 1.29 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | POLYPROPYLENE | Amphenol ICC | 65801-111 | STRAIGHT | 1 | 105 °C | -65 °C | - | Active | 5.47 | No | e0 | - | - | FFC/FPC CONNECTOR | CLINCHER | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | - | 500VAC V | - | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 3.0024 N | .3058 N | BLUE | PREASSEM CONN | 100u inch | ||
![]() 65801-106 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-402100AHLF | - | - | - | - | - | Active | 1.76 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-36210E9ALF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 1.71 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 0.5 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67013-027LF FCI | In Stock | - | - | - | - | LOCKING | - | 2.697 inch | - | - | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 67013-027LF | - | 1 | 125 °C | -65 °C | - | Active | 5.75 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 27 | - | compliant | UL, CSA | COMMERCIAL | - | - | 0.15 inch | FEMALE | - | 0.545 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | BLUE | - | - | ||
![]() 65801-106LF FCI | In Stock | - | - | - | CABLE | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-106LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | Pure Tin (Sn) | - | - | - | - | - | - | ||
![]() 65801-162LF FCI | In Stock | - | - | - | CABLE | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-162LF | STRAIGHT | 1 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67013-006LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66226-212LF FCI | In Stock | - | - | - | CABLE | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 66226-212LF | - | 1 | - | - | LEAD FREE | Active | 5.75 | Yes | - | - | - | FFC/FPC CONNECTOR | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66987-034LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67000-004LF FCI | In Stock | - | - | - | - | LOCKING | - | 0.414 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 67000-004LF | - | 1 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.551 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW12R-2STE1HLF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW10R-1STE1HLF | RIGHT ANGLE | 1 | - | - | LEAD FREE | Obsolete | 5.83 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | GOLD | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW5S-2STBE1LF | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() HFW27S-2STE1 FCI | In Stock | - | - | - | BOARD | LOCKING | MOUNTING FLANGE | 1.181 inch | TIN | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYAMIDE | Amphenol ICC | HFW27S-2STE1 | STRAIGHT | 1 | 85 °C | -55 °C | - | Obsolete | 5.92 | No | e3 | - | - | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | 0.142 inch | FEMALE | 94V-0 | 0.209 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 1000VAC V | 3.6068 mm | 30 Cycles | TIN | RECTANGULAR | LIF N | LIF N | BLACK | - | - |