- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Contact Materials
Attribute column
Manufacturer
FCI FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Terminal and Terminal Block Type | Insulator Color | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95735-116LF FCI | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 95735-116LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.05 | - | Yes | - | - | - | - | - | Yes | - | - | - | BOARD CONNECTOR | - | - | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | BOARD | Axial | Axial | LOCKING | FITTING NAIL | 0.61 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 10051922-2610ELF | 10051922 | Vishay Dale | RIGHT ANGLE | 1 | 85 °C | -55 °C | Bulk | LEAD FREE | Active | Obsolete | 1.24 | - | Yes | -65°C ~ 275°C | CP | 1.890 L x 0.492 W (48.00mm x 12.50mm) | ±5% | - | Yes | 2 | - | ±300ppm/°C | CARD EDGE CONNECTOR | 3.4 kOhms | Wirewound | 15W | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 0.5 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.051 inch | FEMALE | 94V-0 | 0.134 inch | - | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | 200VAC V | 20 Cycles | NOT SPECIFIED | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | Flame Proof, Safety | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW22S-2A7HLF | - | - | STRAIGHT | 1 | - | - | - | HALOGEN FREE AND LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW12S-2STAE1LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Obsolete | - | 8.62 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW14R-1STAE1HLF | - | - | RIGHT ANGLE | 1 | - | - | - | HALOGEN AND LEAD FREE | Obsolete | - | 5.27 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW8R-1STE1 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | TIN | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW8R-1STE1 | - | - | RIGHT ANGLE | 1 | - | - | - | - | Obsolete | - | 5.45 | - | No | - | - | - | - | e3 | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HFW13S-2STAE1LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | HFW7R-1STE1MTLF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLW30R6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW30R-6C7LF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.84 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | FFC/FPC CONNECTOR | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() 65801-114LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65801-114LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | FFC/FPC CONNECTOR | - | - | - | CLINCHER | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | PURE TIN (100) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76785-411LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 76785-411LF | - | - | - | - | - | - | - | LEAD FREE | Active | - | 5.34 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | ||
![]() HLW29R6C7LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | HLW29R-6C7LF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-402100AHLF | - | - | - | - | - | - | - | - | Active | - | 1.76 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 62684-36210E9ALF | - | - | RIGHT ANGLE | 1 | - | - | - | LEAD FREE | Active | - | 1.71 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 0.5 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67013-027LF FCI | In Stock | - | - | - | - | - | - | LOCKING | - | 2.697 inch | - | - | AMPHENOL ICC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Amphenol ICC | 67013-027LF | - | - | - | 1 | 125 °C | -65 °C | - | - | Active | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 27 | - | compliant | UL, CSA | COMMERCIAL | - | - | 0.15 inch | FEMALE | - | 0.545 inch | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | - | BLUE | - | - | ||
![]() 65801-106LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-106LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | Pure Tin (Sn) | - | - | - | - | - | - | - | ||
![]() 65801-162LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65801-162LF | - | - | STRAIGHT | 1 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | - | - | - | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | CLINCHER | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67013-006LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |