- Contact Gender
- Contact Resistance
- Contact Style
- DIN Conformance
- Factory Lead Time
- IEC Conformance
- Ihs Manufacturer
- MIL Conformance
- Manufacturer
- Manufacturer Part Number
- Mounting Styles
- Operating Temperature-Max
Attribute column
Manufacturer
FCI Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Terminal Type | Rated Current | Assembly Item Name | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51929-002LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 2.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51929-002LF | 51929 | STRAIGHT | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.5 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | PRESS FIT | - | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | - | - | S24P6 | - | - | ||
![]() 51921-002 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | LOCKING | SPLIT BOARD LOCK | 2.65 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51921-002 | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | - | Active | 5.47 | No | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | - | S24P5 | 0.135 inch | - | ||
![]() 51871-004LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 2.05 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51871-004LF | - | RIGHT ANGLE | ONE | 1 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 5.08 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | BLADE PIN-SKT | 2 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | 6.95 N | 2.224 N | - | - | - | S0P6 | - | - | ||
![]() 51921-015LF FCI | In Stock | - | - | 6 Weeks | BOARD AND CABLE | - | LOCKING | HOLE .138-.163 | 3.4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51921-015LF | 51921 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.76 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | - | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51871-005LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 2.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51871-005LF | - | RIGHT ANGLE | ONE | 1 | 105 °C | -55 °C | LEAD FREE | Active | 5.05 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 5.08 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | 3 A | BLADE PIN-SKT | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | - | S0P6 | - | - | ||
![]() 86382000LF FCI | In Stock | - | - | 7 Weeks, 3 Days | - | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | Amphenol FCi | 86382000LF | 86382000LF | STRAIGHT | - | - | 125 °C | -55 °C | LEAD FREE | Active | 2.28 | Yes | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | unknown | - | - | - | MALE | - | - | - | ROUND PIN | 3 mΩ | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | SOLDER | 1.5 A | CONTACT | - | - | - | ||
![]() 51793-001LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 4.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51793-001LF | 51793 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.04 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 37 | 2.54 mm | compliant | UL | COMMERCIAL | 0.5 inch | FEMALE | 94V-0 | 0.949 inch | 1 A | BLADE PIN-SKT | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 1000VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .17792 N | - | - | - | S24P13 | 0.135 inch | 30u inch | ||
![]() 51921-006LF FCI | In Stock | - | - | 6 Weeks | CABLE | - | LOCKING | SPLIT BOARD LOCK | 4.1 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51921-006LF | 51921 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.46 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 2.54 mm | compliant | UL | COMMERCIAL | 0.5 inch | FEMALE | 94V-0 | 0.95 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | TIN OVER NICKEL | .973 N | .1668 N | - | - | - | - | 0.135 inch | - | ||
![]() 51793-002LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | HOLE .086-.098 | 1.95 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51793-002LF | 51793 | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 19 | 2.54 mm | compliant | - | COMMERCIAL | 0.5 inch | FEMALE | 94V-0 | 0.95 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | - | 200 Cycles | - | .973 N | .1668 N | - | - | - | - | 0.135 inch | - | ||
![]() 51921-002LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | SPLIT BOARD LOCK | 2.65 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51921-002LF | - | RIGHT ANGLE | ONE | 4 | 105 °C | -55 °C | LEAD FREE | Active | 5.47 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 2.54 mm | compliant | UL | COMMERCIAL | 0.47 inch | FEMALE | 94V-0 | 0.82 inch | - | HYBRID | 20 mΩ | 500000000 Ω | RECEPTACLE | SOLDER | - | 2500VDC V | 200 Cycles | - | .973 N | .1668 N | - | - | - | S24P5 | 0.135 inch | - |