- Manufacturer
- Manufacturer Part Number
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Contact Materials
- Mounting Styles
- Number of Rows Loaded
Attribute column
Manufacturer
FCI Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Dielectric Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Surface Mount Land Size | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | ESR (Equivalent Series Resistance) | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization | Polarization Key | Dielectric Withstanding Voltage | Impedance | Ripple Current @ Low Frequency | PCB Contact Row Spacing | Durability | Contact Finish Termination | Ripple Current @ High Frequency | Insulator Color | 1st Connector | 2nd Connector | Features | Terminal Length | Height Seated (Max) | Length | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | - | - | - | - | - | 5.551 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | - | - | Amphenol FCi | 10081530-12208LF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | - | LEAD FREE | Active | - | 1.04 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | - | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | - | 1.905 mm | 25 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | BLACK | - | - | - | 0.125 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | - | - | - | - | - | 5.551 inch | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | - | - | Amphenol FCi | 10081530-12207LF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | - | LEAD FREE | Active | - | 1.04 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | - | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | - | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | BLACK | - | - | - | 0.125 inch | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10119101-10043LF | 10119101 | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | Active | - | 5.45 | Non-Compliant | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | - | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10119101-10002LF | 10119101 | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | Active | - | 5.45 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | - | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | MS27466T17B | 5.591 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0061001LF | 10124632 | Corsair | STRAIGHT | ONE | 2 | - | - | - | Bag | - | Active | Active | 5.67 | - | Yes | - | - | - | - | * | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | BLACK | - | - | - | 0.11 inch | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Through Hole | Radial | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | -- | - | Amphenol FCi | 10124677-0100613LF | - | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | -- | -40°C ~ 110°C | Tape & Reel (TR) | B32922 | 0.709 L x 0.197 W (18.00mm x 5.00mm) | ±10% | - | Yes | Active | -- | PC Pins | EAR99 | CARD EDGE CONNECTOR | - | EMI, RFI Suppression | - | 8536.69.40.40 | 0.033µF | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.413 (10.50mm) | - | - | X2 | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | Through Hole | Radial, Can | - | - | - | - | -- | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | -- | 3000 Hrs @ 105°C | Amphenol FCi | 10005639-22308LF | 10005639 | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | Active | - | 5.72 | - | Yes | 10V | - | -55°C ~ 105°C | Tape & Box (TB) | B41858 | 0.315 Dia (8.00mm) | ±20% | e3 | Yes | Active | -- | - | - | CARD EDGE CONNECTOR | - | Automotive | - | - | 390µF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | - | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | 274 mOhm @ 10kHz | 0.197 (5.00mm) | - | - | - | - | - | - | SOLDER | Polar | - | - | 246 mOhms | - | - | - | TIN (100) OVER NICKEL (50) | 436mA @ 100kHz | - | - | - | - | - | 0.512 (13.00mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | Through Hole | Radial, Can | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | -- | - | - | - | 5.567 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | -- | 2000 Hrs @ 85°C | Amphenol FCi | 10079248-15117LF | 10079248 | - | STRAIGHT | ONE | 2 | - | - | - | - | LEAD FREE | Active | - | 5.4 | - | Yes | 16V | - | -40°C ~ 85°C | Bulk | B41821 | 0.630 Dia (16.00mm) | ±20% | e3 | Yes | Active | -- | - | EAR99 | CARD EDGE CONNECTOR | - | General Purpose | - | 8536.69.40.40 | 2200µF | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | - | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | -- | 0.295 (7.50mm) | - | - | - | - | - | SOCKET | SURFACE MOUNT | Polar | - | - | - | 1.3A @ 120Hz | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | BLACK | - | - | - | - | 0.630 (16.00mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Through Hole | Radial, Can | - | LATCH & EJECT | SPLIT BOARD LOCK | - | -- | - | - | - | 5.551 inch | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | -- | 2000 Hrs @ 85°C | Amphenol FCi | 10081530-11177LF | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | - | LEAD FREE | Active | - | 5.77 | - | Yes | 35V | - | -40°C ~ 85°C | Bulk | B41821 | 0.394 Dia (10.00mm) | ±20% | e3 | Yes | Active | -- | - | EAR99 | CARD EDGE CONNECTOR | - | General Purpose | - | 8536.69.40.40 | 270µF | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | -- | 0.197 (5.00mm) | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | Polar | POLARIZED HOUSING | 500VAC V | - | 430mA @ 120Hz | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | IVORY | - | - | - | 0.105 inch | 0.532 (13.50mm) | - | 15u inch | -- | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | Male | Male | Q-0G00G0 | - | RG-59 | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | 4 GHz | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10005639-12177LF | 10005639 | Amphenol Custom Cable | STRAIGHT | - | 2 | - | - | 75 Ohms | Bag | LEAD FREE | Active | Active | 5.72 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | CARD EDGE CONNECTOR | Black | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | 1 mm | BNC to BNC | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | BNC Plug, Right Angle | BNC Plug, Right Angle | Shielded | - | - | 24.00 (609.60mm) | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | PEG | - | - | - | - | - | 2.79 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | - | - | Amphenol FCi | 10033853-552TB | - | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | - | Active | - | 5.85 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | LATCHED | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | - | 0.6 mm | - | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | FEMALE | 94V-0 | 0.205 inch | - | - | - | - | 30 mΩ | 100000000 Ω | 0.024 inch | - | SOLDER | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | - | 5.591 inch | - | - | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0041115LF | 10124632 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | BLACK | - | - | - | 0.083 inch | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | - | 5.591 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0101103LF | 10124632 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | BLACK | - | - | - | 0.102 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | - | 5.591 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0012001LF | 10124632 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | BLUE | - | - | - | 0.126 inch | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | - | 5.591 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0231101LF | 10124632 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | BLACK | - | - | - | 0.094 inch | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | - | 5.591 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0010007LF | 10124632 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | NATURAL | - | - | - | 0.126 inch | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | - | 5.591 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0201403LF | 10124632 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | BLACK | - | - | - | 0.102 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | - | - | - | 5.591 inch | - | AU ON NI | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10124632-0211101LF | 10124632 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | - | 1.7018 mm | - | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | - | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) | - | BLACK | - | - | - | 0.126 inch | - | - | 15u inch | - |