- Manufacturer
- Manufacturer Part Number
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Contact Materials
- Mounting Styles
- Number of Rows Loaded
Attribute column
Manufacturer
FCI Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0211101LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | Matte Tin (Sn) | BLACK | 0.126 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0011113LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | Matte Tin (Sn) | BLACK | 0.126 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (90) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037402-12227NLF | 10037402 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.73 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (90) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10033854-052ASRLF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-11197LF | 10005639 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.72 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037402-12208LF | 10037402 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.42 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | - | 5.551 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081530-11105LF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 1.905 mm | 25 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | 0.105 inch | 20u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH | SPLIT BOARD LOCK | LOCKING | 5.827 inch | GOLD (3) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10057443-11109LF | 10057443 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.73 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | POALRIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | 0.906 inch | - | - | - | - | 0.039 inch | SOCKET | SOLDER | - | - | 1.905 mm | - | Tin (Sn) - with Nickel (Ni) barrier | BLACK | 0.063 inch | 3u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10117867-252TSLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10068597-12207LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | - | 2.79 inch | GOLD (30) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10033853-052ASLF | 10033853 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | ROHS COMPLIANT | Active | 1.62 | Yes | e4 | Yes | - | CARD EDGE CONNECTOR | LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | FEMALE | 94V-0 | 0.205 inch | - | - | 30 mΩ | 100000000 Ω | 0.024 inch | - | SOLDER | - | - | - | - | GOLD FLASH | BLACK | - | 14u inch | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10052286-11128LF | 10052286 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10068597-12217LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.567 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079248-15202LF | 10079248 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 4.94 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LATCH | PEG | LOCKING | 5.071 inch | GOLD FLASH OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10109498-11114LF | 10109498 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.74 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10034542-10112LF | 10034542 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.43 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079192-11103LF | 10079192 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.37 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LOW PROFILE, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10087607-10043B | - | STRAIGHT | - | 2 | - | - | - | Active | 5.85 | No | - | - | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10116657-052FC | - | STRAIGHT | - | 2 | - | - | - | Active | 5.85 | No | - | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10083950-10007 | 10083950 | STRAIGHT | - | 2 | - | - | - | Active | 5.4 | No | e3 | No | - | CARD EDGE CONNECTOR | LATCHED, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN (100) OVER NICKEL | - | - | - |