- Manufacturer
- Manufacturer Part Number
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Mounting Type
- Contact Materials
- Mounting Styles
- Number of Rows Loaded
Attribute column
Manufacturer
FCI Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-13207LF | 10005639 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.72 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (3) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-12209LF | 10005639 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.2 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037402-11108LF | 10037402 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.42 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | - | 2.79 inch | GOLD (12) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10033853-252TSLF | 10033853 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | ROHS COMPLIANT | Active | 1.68 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | FEMALE | 94V-0 | 0.205 inch | - | - | 30 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SOLDER | - | - | - | - | TIN | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079192-10003LF | 10079192 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | LOW PROFILE, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (3) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-11129LF | 10005639 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.71 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-12208LF | 10005639 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.19 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-12117LF | 10005639 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.72 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10079248-13303LF | 10079248 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.71 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LATCH & EJECT | PEG | LOCKING | 5.551 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081531-11117LF | 10081531 | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 5000VAC V | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLUE | 0.105 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (3) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10069007-11109LF | 10069007 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-12107LF | 10005639 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.71 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | - | 5.551 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081530-11117LF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 500VAC V | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLUE | 0.105 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10087607-10003B | - | STRAIGHT | - | 2 | - | - | - | Active | 5.83 | No | - | - | - | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH | PEG | LOCKING | 2.79 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10069102-452AC | - | 30 DEGREE | ONE | 2 | - | - | - | Active | 5.39 | No | - | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | - | - | 0.024 inch | - | SURFACE MOUNT | - | - | - | - | - | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037402-11203 | 10037402 | STRAIGHT | - | 2 | - | - | - | Active | 5.8 | No | e0 | No | EAR99 | CARD EDGE CONNECTOR | LATCHED, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10034542-10002 | 10034542 | STRAIGHT | - | 2 | - | - | - | Active | 5.43 | No | e3 | No | EAR99 | CARD EDGE CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-11102 | 10005639 | STRAIGHT | - | 2 | - | - | - | Active | 5.79 | No | e0 | No | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10034542-10017 | 10034542 | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | No | e3 | No | EAR99 | CARD EDGE CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH | PEG | LOCKING | 2.79 inch | AU | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10117867-052FC | 10117867 | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | - | Active | 5.76 | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 200 | 0.6096 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.205 inch | - | - | 0.992 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 50000000 Ω | 0.024 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 280VAC V | 8.2042 mm | 25 Cycles | GOLD | BLACK | - | FLASH inch |