- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
Attribute column
Manufacturer
FCI Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Weight | Body Material | Shape | Package Cooled | Contact Finish Mating | Contact Materials | Country of Origin | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Ihs Manufacturer | Input Offset Voltage | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Input Offset Current | Mfr | Mounting | Mounting Styles | Number of Elements | Number of Rows Loaded | Operating Temp Range | Operating Temperature Classification | Package | Package Description | Package Type | Part Life Cycle Code | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Risk Rank | RoHS | Rohs Code | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Voltage Gain in dB | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Technology | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Military Standard | Pin Count | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Operating Supply Voltage | Contact Style | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Termination Type | Plating | Operating Supply Current | Contact Finish Termination | Slew Rate | Common Mode Rejection Ratio | Output Current per Channel | Supply Type | -3db Bandwidth | Input Bias Current | Number of Holes | Features | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 611270543LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 61127-0543LF | 61127 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | 1.27 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73408003LF FCI | In Stock | - | - | - | Gold | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Circular | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 92194700CALF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | - | - | FCI | - | Amphenol FCi | 92194-700CALF | 92194 | - | - | - | RIGHT ANGLE | - | 4 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 136 | - | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84654300CALF FCI | In Stock | - | - | - | - | Surface Mount | BOARD | 20 | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 84654-300CALF | 84654 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.77 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | 85 °C | -40 °C | - | OTHER STACKING CONNECTOR: 68 CONTACTS | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 879 mW | - | 68 | - | 1.27 mm | compliant | - | - | - | - | MALE | - | 5 V | - | 4 | 4 | 5.5 V | 4.5 V | SOLDER | - | 38 mA | - | 300 V/µs | - | 30 mA | Single | 210 MHz | - | - | - | - | - | No | - | - | ||
![]() 92140010LF FCI | In Stock | - | - | 5 Weeks | Gold | Wall | BOARD | - | - | - | Aluminium | - | - | NOT SPECIFIED | Copper | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 92140-010LF | - | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Active | - | - | - | - | 1.29 | Compliant | Yes | - | - | - | - | - | - | Bulk | - | - | - | Crimp | EAR99 | Circular | 24 | - | - | Receptacle | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | Straight | 1.27 mm | compliant | MIL-DTL-38999 | - | 24 | - | Female | 94V-0 | - | Socket | - | - | - | - | SOLDER | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | FCI | - | Amphenol FCi | 7334L2622F13LF | - | - | - | - | - | - | - | - | - | - | LEAD FREE | - | Active | - | - | - | - | 2.22 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 61124-250CALF | 61124 | - | - | - | RIGHT ANGLE | - | 4 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 136 | - | 1 mm | compliant | - | - | - | 91931-31169LF | MALE | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84649-020LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92789-550HLF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | US | - | - | FCI | - | Amphenol FCi | 92789-550HLF | 92789 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | Terminal | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() 92789-550LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | US | - | - | FCI | - | Amphenol FCi | 92789-550LF | 92789 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9111302CA FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKYT462AX FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92789000HLF FCI | In Stock | - | - | - | - | - | BOARD | - | - | 3 g | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | - | - | - | FCI | - | Amphenol FCi | 92789-000HLF | 92789 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.76 | Non-Compliant | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 95562220CALF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 95562-220CALF | 95562 | - | - | - | RIGHT ANGLE | - | 4 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.75 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 136 | - | 1 mm | compliant | - | - | - | 91931-31169 | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61127-0550LF FCI | In Stock | - | - | - | - | Push Pin | BOARD | - | Aluminium | - | - | Fins, Square | ASIC | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 61127-0550LF | 61127 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.76 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | 1.27 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 35.0012 mm | 35.0012 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | ±16(V) | ±1.5(V) | FCI | 5(mV) | Amphenol FCi | 95547-150CAHLF | 95547 | 0.03@5V | - | Surface Mount | RIGHT ANGLE | 4 | 2 | -55C to 125C | Military | - | LEAD FREE | SOIC | Obsolete | Single/Dual | - | No | No | 5.76 | - | - | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | 1.2 | 100(dB) | Tape and Reel | - | e3 | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Bipolar | 68 | - | 1 mm | compliant | - | 14 | - | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN (98) OVER NICKEL | 0.5(V/us) | 70(dB) | - | - | - | 150(nA) | - | - | - | - | - | - | - | ||
![]() 72306-040LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 72306-040LF | 72306 | - | - | - | RIGHT ANGLE | - | 4 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 136 | - | 1.27 mm | compliant | - | - | - | 73277-101000LF | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9111312CA FCI | In Stock | - | - | - | Gold | Free Hanging | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Crimp | - | Plug | 39 | 175 °C | -65 °C | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Environment Resistant | ||
![]() 71240200CALF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 71240-200CALF | 71240 | - | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 100 | - | 0.8 mm | compliant | - | - | - | 73277-101000 | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71299120CALF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | NOT SPECIFIED | - | - | - | FCI | - | Amphenol FCi | 71299-120CALF | - | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.83 | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 100 | - | 0.8 mm | compliant | - | - | - | 73277-101402LF | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN LEAD (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - |