- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
Attribute column
Manufacturer
FCI Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.567 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 10079248-10102LF | 10079248 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | - | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (3) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10023061-10129LF | 10023061 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | - | 5.551 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081530-12238LF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 500VAC V | - | 1.905 mm | 25 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | BLACK | 0.125 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.567 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079248-11113LF | 10079248 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10079248-11002LF | 10079248 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.7 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | KEYED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10072264-10017LF | 10072264 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10044078-E050LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.31 | Yes | - | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.635 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | - | - | - | - | GOLD (50) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10067847-301RLF | 10067847 | - | - | - | - | - | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | SPLIT BOARD LOCK | - | 2.358 inch | AU ON NI | COPPER ALLOY | FCI | - | Amphenol FCi | 10067972-051LF | 10067972 | RIGHT ANGLE | ONE | 2 | - | - | - | Obsolete | 5.84 | - | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 68 | 2.54 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.498 inch | MALE | - | 1.969 inch | - | SQ PIN-SKT | - | - | 0.05 inch | - | SOLDER | - | - | 1 | 1.905 mm | - | - | RECTANGULAR | 0.05 inch | BLACK | 0.07 inch | 10u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-13203 | 10005639 | STRAIGHT | - | 2 | - | - | - | Active | 5.79 | No | e0 | No | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | - | 2.79 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10033853-452FS | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Active | 5.85 | No | - | - | - | CARD EDGE CONNECTOR | LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | FEMALE | 94V-0 | 0.205 inch | - | - | 30 mΩ | 100000000 Ω | 0.024 inch | - | SOLDER | - | - | - | - | - | - | - | - | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10005639-12212 | 10005639 | STRAIGHT | - | 2 | - | - | - | Active | 5.79 | No | e0 | No | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN LEAD (100) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10034542-10007 | 10034542 | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | No | e3 | No | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0011716LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.157 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | BLACK | 0.126 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 9 Weeks, 3 Days | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0240001LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | NATURAL | 0.083 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0003203LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | YELLOW | 0.102 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0010301LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | NATURAL | 0.126 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0030013LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | NATURAL | 0.094 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0112203LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | BLUE | 0.126 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10124632-0241003LF | 10124632 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.67 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | BLACK | 0.083 inch | 30u inch |