- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
Attribute column
Manufacturer
FCI Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Termination Type | Contact Finish Termination | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10124632-0001013LF | 10124632 | STRAIGHT | ONE | 2 | - | Active | 5.67 | - | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | - | 0.253 inch | - | - | 0.57 inch | BELLOWED TYPE | 0.033 inch | SOLDER | Matte Tin (Sn) | BLACK | 0.102 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10124632-0211701LF | 10124632 | STRAIGHT | ONE | 2 | - | Active | 5.67 | - | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | - | 0.157 inch | - | - | 0.57 inch | BELLOWED TYPE | 0.033 inch | SOLDER | Matte Tin (Sn) | BLACK | 0.126 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 5.591 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 10124632-0041401LF | 10124632 | STRAIGHT | ONE | 2 | - | Active | 5.67 | - | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 288 | 1.7018 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | - | 0.253 inch | - | - | 0.57 inch | BELLOWED TYPE | 0.033 inch | SOLDER | Matte Tin (Sn) | BLACK | 0.083 inch | 15u inch | ||
![]() 92140-545LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | FCI | Amphenol FCi | 92140-545LF | 92140 | RIGHT ANGLE | - | 2 | LEAD FREE | Obsolete | 5.76 | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 7434L0835S01LF | - | - | - | - | LEAD FREE | Active | 5.64 | - | Yes | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71757000CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 611275543LF FCI | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 61127-5543LF | 61127 | RIGHT ANGLE | - | 2 | LEAD FREE | Obsolete | 5.66 | - | Yes | - | Yes | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | SURFACE MOUNT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | FCI | Amphenol FCi | 7434L0425S01LF | - | - | - | - | LEAD FREE | Obsolete | 5.84 | - | - | e3 | Yes | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN | - | - | - | ||
![]() 59355-052AC FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 59355-052AC | - | RIGHT ANGLE | - | 2 | - | Active | 5.33 | - | No | - | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | SURFACE MOUNT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 7434L0825S01LF | - | - | - | - | LEAD FREE | Active | 1.57 | - | Yes | - | - | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | GOLD (3) OVER NICKEL (20) | PHOSPHOR BRONZE | FCI | Amphenol FCi | 61125-055CALF | 61125 | STRAIGHT | - | 2 | LEAD FREE | Obsolete | 5.64 | - | Yes | e3 | Yes | EAR99 | PCMCIA CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | 91931-31169LF | - | MALE | 94V-0 | - | - | - | SURFACE MOUNT | PURE TIN (98) OVER NICKEL (20) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 61125-150CALF | 61125 | STRAIGHT | - | 2 | LEAD FREE | Obsolete | 5.64 | - | Yes | - | Yes | EAR99 | PCMCIA CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | 91931-31169LF | - | MALE | 94V-0 | - | - | - | SURFACE MOUNT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 61125-155CALF | 61125 | STRAIGHT | - | 2 | LEAD FREE | Obsolete | 5.74 | - | Yes | - | Yes | EAR99 | PCMCIA CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | 91931-31169LF | - | MALE | 94V-0 | - | - | - | SURFACE MOUNT | - | - | - | - | ||
![]() 95705500LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71299045CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74443100CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61126650CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 611275022LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10059234 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71299620CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |