- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Finish Mating
- Option
Attribute column
Manufacturer
FCI Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | 5.551 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081530-12228LF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 2.32 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 500VAC V | - | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | BLACK | 0.125 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037402-11217LF | 10037402 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.73 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10023061-10007LF | 10023061 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10119101-10042LF | 10119101 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.45 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10079248-10007 | 10079248 | STRAIGHT | - | 2 | - | - | - | Obsolete | 5.76 | No | e0 | No | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | TIN LEAD (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 87536-001LF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 87536-001LF | 87536 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.66 | Yes | e3 | Yes | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (98) | - | - | - | - | - | - | ||
![]() 92791-041 FCI | In Stock | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 92791-041 | 92791 | - | - | - | - | - | - | Obsolete | 5.77 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 95620-050CAHLF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 1.89 | Yes | - | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91113-12CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95548-5550LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 95548-5550LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.84 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94898-501HLF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 94898-501HLF | 94898 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.65 | - | e3 | - | - | PCMCIA CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | ||
![]() 92789-001HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 92789-001HLF | 92789 | - | - | - | - | - | - | Obsolete | 5.76 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92789-501LF FCI | In Stock | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 92789-501LF | 92789 | - | - | - | - | - | - | Obsolete | 5.76 | - | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52436-22FLF FCI | In Stock | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 52436-22FLF | - | - | - | - | - | - | LEAD FREE | Active | 5.67 | Yes | - | Yes | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59355-452AC FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 59355-452AC | - | RIGHT ANGLE | - | 2 | - | - | - | Active | 5.85 | No | - | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71240740CALF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 71240-740CALF | 71240 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.76 | - | e3 | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | - | - | - | - | 73277-101000 | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | ||
![]() 955480500LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 95548-0500LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.84 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 7112S0815X19LF | - | - | - | - | - | - | - | Active | 1.57 | Yes | - | Yes | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 7334L2620F04LF | - | - | - | - | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 7111S1615A02LF | - | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 1.57 | Yes | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | - | - | GENERAL PURPOSE | 6 | - | compliant | UL | COMMERCIAL | - | - | - | - | MALE | - | - | - | 100 mΩ | 1000000000 Ω | - | - | SURFACE MOUNT | - | 1400VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | 2.502 N | 1.946 N | - | - | - |