- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Contact Materials
- Mounting Type
- Rohs Code
- Mounting Styles
Attribute column
Manufacturer
FCI Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Approvals | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | IP Rating | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | COPPER ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | Amphenol FCi | 10074141-001LF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 1.34 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | NICKEL | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10076550-002LF | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Obsolete | 5.84 | Yes | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | - | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | LOCKING | - | - | 1.801 inch | - | AU ON NI | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10120818-001LF | - | STRAIGHT | ONE | - | - | - | - | Active | 5.68 | Yes | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | YES | - | - | - | compliant | - | - | UL | COMMERCIAL | - | - | - | 0.217 inch | MALE | - | - | 0.354 inch | - | HYBRID | - | - | - | RECEPTACLE | SOLDER | - | 1 | - | Tin (Sn) - with Nickel (Ni) barrier | - | 24.9088 N | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | LOCKING | COMPLIANT BOARDLOCK | - | 2.014 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112634-101LF | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 2.2 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | compliant | - | - | UL | COMMERCIAL | 9 | STAGGERED | - | 0.548 inch | MALE | - | - | 0.95 inch | - | - | - | - | - | - | PRESS FIT | - | 1 | - | - | RECTANGULAR | - | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | FCI | - | Amphenol FCi | 10036355-001LF | 10036355 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 8.42 | - | e3 | - | - | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 1.27 MM | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 10038064-001LF | 10038064 | STRAIGHT | - | 1 | - | - | LEAD FREE | Obsolete | 5.74 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | ||
![]() 10026694-006 FCI | In Stock | - | - | - | BOARD | POLYETHYLENE | - | - | - | - | - | GOLD OVER NICKEL | - | FCI | - | Amphenol FCi | 10026694-006 | 10026694 | STRAIGHT | - | - | - | - | - | Obsolete | 5.69 | - | e0 | - | - | TELECOM AND DATACOM CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 73 | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Johnson Controls | H548 | - | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | - | PUR;PVC | NOT SPECIFIED | COPPER ALLOY | FCI | - | Murrelektronik | 7000-11071-2260500 | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 2.31 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 0.8 mm | compliant | 10 Amps | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | IP66K/IP67 | 5 Meters | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | PEG | - | 0.669 inch | - | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10089036-003LF | 10089036 | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | 5.75 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 7 | 1.27 mm | compliant | - | - | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.215 inch | FEMALE | - | - | 0.368 inch | 1.5 A | - | 15 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 500 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | COPPER ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYETHYLENE | ABB | ACH580-BDR-062A-6+K451 | - | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | 5.68 | Yes | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | compliant | - | NICKEL | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | CSA, UL | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Cutler Hammer, Div of Eaton Co | RD316T82W | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.74 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 0.8 mm | compliant | 1,600 A | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10100096-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |