- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Impedance (Max) (Zzt) | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Power - Max | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Voltage - Zener (Nom) (Vz) | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50) | BERYLLIUM COPPER | FCI | - | - | Amphenol FCi | 61082-123500LF | 61082 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.71 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 61083-064509LF | 61083 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.15 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | - | Amphenol FCi | 61082-041409LF | 61082 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 1.21 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | BERYLLIUM COPPER | FCI | - | - | Amphenol FCi | 61082-081509LF | 61082 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 2.29 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 61083-041409LF | 61083 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.14 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 61083-062409LF | 61083 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.35 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL (30) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 61083-042609LF | 61083 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.69 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL | BERYLLIUM COPPER | FCI | - | - | Amphenol FCi | 61082-081429LF | 61082 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.71 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 61083-041502LF | 61083 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 4.44 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 61083-161609LF | 61083 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.69 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 61083-163409LF | 61083 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.69 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | - | Amphenol FCi | 61082-142409LF | 61082 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 4.98 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | - | Amphenol FCi | 61082-122409LF | 61082 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.36 | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | PEG | - | - | 1.173 inch | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 61083-064409LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | LEAD FREE | Active | - | 5.21 | Yes | - | - | - | - | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | CENTRONIC | - | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 4.3942 mm | - | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | - | 7u inch | ||
Tiny WHSL | In Stock | - | - | 25 Weeks, 5 Days | BOARD | - | - | GUIDE PIN | - | LOCKING | - | 8 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10003603AALF | 51721 | - | RIGHT ANGLE | ONE | 4 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.6 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 147 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | 500000000 Ω | - | RECEPTACLE | SOLDER | - | 2500VDC V | - | - | - | 200 Cycles | TIN (78) OVER NICKEL (50) | - | - | .973 N | .17792 N | - | - | - | 0.135 inch | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | - | - | 1N4128 | - | - | - | - | 400 Ohms | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | Active | - | - | -65°C ~ 175°C | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 45.6 V | 1.1 V @ 200 mA | - | - | - | - | 500 mW | - | - | - | - | 60 V | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | - | 1.8 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | Amphenol FCi | 75970-112-18LF | 75970 | - | STRAIGHT | ONE | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.55 | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.2 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | 0.1 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | 7.2 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL(50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | Amphenol FCi | 54122-812722000LF | 54122 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.48 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.787 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 0.12 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 59362-T3017A067LF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | - | 1 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL(50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | Amphenol FCi | 54122-807101350LF | 54122 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.48 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.531 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 0.12 inch | 15u inch |