- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66950-005 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | BRASS | AMPHENOL ICC | - | Amphenol ICC | 66950-005 | 66950 | STRAIGHT | - | 1 | - | - | Active | 5.65 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 68685-424 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-424 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68683-233 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 68683-233 | 68683 | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68402-218 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 68402-218 | 68402 | STRAIGHT | - | 1 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
![]() 68682-450 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | - | AMPHENOL ICC | - | Amphenol ICC | 68682-450 | 68682 | STRAIGHT | - | 2 | - | - | Active | 5.45 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 69154-221 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 69154-221 | 69154 | STRAIGHT | - | 2 | - | - | Active | 5.45 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68046-321 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.117 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-321 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 68684-304 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68684-304 | 68684 | STRAIGHT | - | 1 | - | - | Transferred | 7.87 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68682-316 FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SOLDER HOLDING POSTS | 1.617 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-316 | - | STRAIGHT | ONE | 2 | - | - | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | BELLOWED TYPE | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | - | RECTANGULAR | 1.3066 N | - | 0.1 inch | - | 0.118 inch | 30u inch | ||
![]() 68685-420 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-420 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68683-205 FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68683-205 | - | STRAIGHT | - | 2 | - | - | Active | 5.45 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-403 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-403 | 68683 | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68683-606 FCI | In Stock | - | - | - | BOARD | - | - | 0.617 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68683-606 | 68683 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 66527-520 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | - | 2.258 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-520 | 66527 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | e3 | - | - | BOARD CONNECTOR | INSULATING PIN-STOPS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68682-312 FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SOLDER HOLDING POSTS | 1.217 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-312 | - | STRAIGHT | ONE | 2 | - | - | Active | 5.46 | Yes | - | - | - | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | BELLOWED TYPE | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | - | RECTANGULAR | 1.3066 N | - | 0.1 inch | - | 0.118 inch | 30u inch | ||
![]() 68685-216 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-216 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 69154-612 FCI | In Stock | - | - | 11 Weeks | BOARD | - | SOLDER HOLDING POSTS | 1.417 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 69154-612 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.47 | No | - | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | - | 1000VAC V | 5.715 mm | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 68685-441 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-441 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-349 FCI | In Stock | - | - | - | BOARD | - | - | 4.917 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68685-349 | 68685 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 49 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | - | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | 0.115 inch | 30u inch | ||
![]() 68685-325 FCI | In Stock | - | - | - | BOARD | - | - | 2.517 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68685-325 | 68685 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | - | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | 0.115 inch | 30u inch |