- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87471-645 FCI | In Stock | - | - | 6 Weeks | BOARD | - | SOLDER HOLDING POSTS | 2.37 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-645 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.47 | No | - | No | - | BOARD CONNECTOR | NONE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | - | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | 30u inch | ||
![]() 84506-001 FCI | In Stock | - | - | 3 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 84506-001 | 84506 | - | - | - | - | - | - | Active | 5.85 | No | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87471-630 FCI | In Stock | - | - | 6 Weeks | BOARD | - | SOLDER HOLDING POSTS | 1.62 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-630 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 1.29 | Yes | e0 | No | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | 30u inch | ||
![]() 87814-615 FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | PEG | 0.87 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87814-615 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.05 | Yes | - | - | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 2.921 mm | 200 Cycles | - | RECTANGULAR | 1.112 N | - | 0.05 inch | BLACK | - | 30u inch | ||
![]() 87471-615 FCI | In Stock | - | - | - | BOARD | - | SOLDER HOLDING POSTS | 0.87 inch | NOT SPECIFIED | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-615 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 5.53 | No | e0 | No | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | 30u inch | ||
![]() 87407-110 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.622 inch | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87407-110 | 87407 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.46 | No | e0 | No | EAR99 | BOARD CONNECTOR | TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.225 inch | MALE | 94V-0 | 0.221 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | NATURAL | 0.09 inch | 30u inch | ||
![]() 87407-145 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.372 inch | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 87407-145 | 87407 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.46 | No | e0 | - | - | BOARD CONNECTOR | TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.225 inch | MALE | 94V-0 | 0.221 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | NATURAL | 0.09 inch | 30u inch | ||
![]() 89898-306KLF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.297 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 89898-306KLF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.73 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 6 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | - | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | 0.1 inch | GRAY | - | 30u inch | ||
![]() 89898-408BLF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.397 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89898-408BLF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | GRAY | - | 79u inch | ||
![]() 89885-304LLF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-304LLF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.72 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 89898-426ALF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.297 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 89898-426ALF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | 0.1 inch | GRAY | - | 79u inch | ||
![]() 89891-310HLF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.997 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-310HLF | 89891 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 5.35 | Yes | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | GRAY | 0.114 inch | 30u inch | ||
![]() 87606-310HLF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 87606-310HLF | 87606 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 89898-310KLF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.497 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 89898-310KLF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.73 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | - | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | 0.1 inch | GRAY | - | 30u inch | ||
![]() 87606-314HLF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 87606-314HLF | 87606 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 4.97 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 89885-309LF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-309LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 89892-303LF FCI | In Stock | - | - | - | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89892-303LF | 89892 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.65 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 87407-130LF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | - | Amphenol FCi | 87407-130LF | 87407 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 89892-317LF FCI | In Stock | - | - | - | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89892-317LF | 89892 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.65 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 89891-305HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |