- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95290-305KLF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | GOLD (29) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 95290-305KLF | 95290 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-124502LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 4.9 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-164429LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.31 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | COPPER ALLOY | FCI | - | Amphenol FCi | 61082-123609LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61082-122622LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 61082-161409LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 1.173 inch | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 61083-063409LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.21 | Yes | - | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | CENTRONIC | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 4.3942 mm | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 7u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 61082-101409LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | COPPER ALLOY | FCI | - | Amphenol FCi | 61082-142609LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-081409LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-201600LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.18 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL (30) OVER NICKEL (50) | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 61082-163429LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE TIN (79) OVER NICKEL (50) | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-101609LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.66 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-182609LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.15 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61082-121522LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |