- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | BRASS | AMPHENOL ICC | - | Amphenol ICC | 61083-063502LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.15 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61082-141609LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50) | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 61082-123500LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.71 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (79) OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-064509LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.15 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 61082-041409LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.21 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 61082-081509LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.29 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-041409LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.14 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-062409LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.35 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD FLASH (4) OVER PALLADIUM NICKEL (30) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-042609LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.69 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 61082-081429LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.71 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-041502LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 4.44 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-161609LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.69 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-163409LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.69 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 61082-142409LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 4.98 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 61082-122409LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.36 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | PURE MATTE TIN OVER NICKEL (50) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 1.173 inch | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 61083-064409LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.21 | Yes | - | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | CENTRONIC | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 4.3942 mm | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 7u inch | ||
![]() 68685-322LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68685-322LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ||
![]() 68617-620 FCI | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 2.217 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68617-620 | - | STRAIGHT | ONE | 1 | - | - | - | Active | 5.42 | No | - | - | EAR99 | BOARD CONNECTOR | PCB STACKING CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.31 inch | - | SQ PIN-SKT | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | RECTANGULAR | 1.3066 N | BLACK | - | ||
![]() 68402-306 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (50) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 68402-306 | 68402 | STRAIGHT | - | 1 | - | - | - | Active | 5.36 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (100) | - | - | - | - | ||
![]() 68685-429 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-429 | 68685 | STRAIGHT | - | 1 | - | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - |