- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (8) OVER NICKEL (50) | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 61082-041406LF | 61082 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.31 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 71607-313LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.297 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-313LF | 71607 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | 30u inch | ||
![]() 71920-312LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 1.197 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-312LF | 71920 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.14 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | 0.122 inch | 30u inch | ||
![]() 71609-415LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-415LF | - | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71991-810LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.497 inch | GOLD (15) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-810LF | 71991 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.83 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .30024 N | 0.1 inch | BLUE | 0.118 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 0.602 inch | NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10086244-2131121 | 10086244 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.78 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL, CSA | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.129 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.191 mm | 30 Cycles | TIN LEAD (100) OVER NICKEL | STAGGERED | 1.2232 N | .4448 N | - | NATURAL | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | GOLD (8) | BRASS | FCI | - | Amphenol FCi | 10069525-124002 | - | STRAIGHT | - | 2 | - | - | - | Obsolete | 5.64 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | GOLD (8) | BRASS | FCI | - | Amphenol FCi | 10069525-044002 | - | STRAIGHT | - | 2 | - | - | - | Obsolete | 5.64 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 0.858 inch | GOLD FLASH (4) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10069524-123102 | 10069524 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | 5.38 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.268 inch | FEMALE | 94V-0 | 0.461 inch | 0.8 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 4.3942 mm | 100 Cycles | TIN LEAD OVER PALLADIUM NICKEL | RECTANGULAR | - | - | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 0.858 inch | GOLD (8) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10069524-203002 | 10069524 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | 5.38 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.268 inch | FEMALE | 94V-0 | 0.461 inch | 0.8 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 4.3942 mm | 100 Cycles | TIN LEAD | RECTANGULAR | - | - | - | - | - | 8u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 0.858 inch | GOLD (8) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10069524-141002 | 10069524 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | 5.38 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.236 inch | FEMALE | 94V-0 | 0.146 inch | 0.8 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 4.3942 mm | 100 Cycles | TIN LEAD | RECTANGULAR | - | - | - | - | - | 8u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 0.858 inch | GOLD (8) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10069524-163002 | 10069524 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | 5.38 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.268 inch | FEMALE | 94V-0 | 0.461 inch | 0.8 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 4.3942 mm | 100 Cycles | TIN LEAD | RECTANGULAR | - | - | - | - | - | 8u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10115130-005LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10115130-006LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133469LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133551LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133151LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 10118744-1133131LF | 10118744 | - | - | - | - | - | - | Obsolete | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133231LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133509LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |