- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Panel Cutout Shape | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Number of Outputs | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Efficiency | UL Flammability Code | Body Depth | Failure Rate | Panel Cutout Dimensions | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Current | PCB Contact Row Spacing | Durability | Contact Finish Termination | Viewing Angle | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Voltage - Output 2 | Mating Contact Row Spacing | Lens Style | Insulator Color | Lens Size | Current - Output 1 | Voltage - Output 3 | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Voltage - Output 4 | Minimum Load Required | Lamp Color | Features | Terminal Length | Height Seated (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65781-058 FCI | In Stock | - | - | - | BOARD | Axial | Axial | - | - | - | - | TIN (100) | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65781-058 | 65781 | Stackpole Electronics Inc | STRAIGHT | - | 2 | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | Active | 5.44 | No | - | - | -55°C ~ 235°C | RSF | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | e3 | - | 2 | - | ±200ppm/°C | BOARD CONNECTOR | - | 1.2 kOhms | Metal Oxide Film | - | 2W | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ||
![]() 68685-448 FCI | In Stock | - | - | - | BOARD | - | - | - | Round | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-448 | 68685 | Visual Communications Company - VCC | STRAIGHT | - | 1 | - | - | Bag | - | Active | Obsolete | 5.44 | No | - | - | - | L34 | - | - | e3 | - | - | - | - | BOARD CONNECTOR | LED | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | 2.54 mm | compliant | - | Wire Leads - 6 (152.40mm) | - | - | - | - | - | - | - | FEMALE | - | 94V-0 | - | - | 0.38 (9.53mm) | - | - | - | - | - | - | 12V | SOLDER | - | - | 10mA | - | - | TIN (160) | - | - | - | - | - | - | Round with Flat Top | - | 10.39mm Dia | - | - | - | - | - | Amber | - | - | Amber | - | - | - | - | DC | ||
![]() 65781-067 FCI | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | TIN (100) | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65781-067 | 65781 | Inventus Power | STRAIGHT | - | 2 | - | - | Bulk | - | Active | Obsolete | 5.44 | No | - | 24V | 0°C ~ 70°C (With Derating) | MSMP150 (150W) | 7.00 L x 4.50 W x 1.70 H (177.8mm x 114.3mm x 43.2mm) | - | e3 | - | - | - | - | BOARD CONNECTOR | Open Frame | - | - | Medical | 150W | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | - | 2.54 mm | compliant | - | - | 1 | - | CB, CE, cTUVus | - | - | - | - | FEMALE | 85% | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | 6.2 A | - | - | - | - | - | - | No | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | - | ||
![]() 68685-319 FCI | In Stock | - | - | - | BOARD | Axial | Axial | - | - | - | 1.917 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68685-319 | 68685 | Vishay Dale | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Tape & Reel (TR) | - | Active | Active | 5.44 | No | - | - | -65°C ~ 175°C | ERL | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | BOARD CONNECTOR | - | 45.3 kOhms | Metal Film | - | 0.125W, 1/8W | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | - | 2.54 mm | compliant | UL, CSA | - | - | COMMERCIAL | - | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | - | 94V-0 | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | 1000VAC V | - | - | 200 Cycles | TIN (160) | - | RECTANGULAR | 1.3066 N | .278 N | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.115 inch | - | 30u inch | - | ||
![]() 66527-054 FCI | In Stock | - | - | - | BOARD | - | - | GUIDE SLOT | - | - | 5.658 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-054 | 66527 | Vishay Vitramon | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Box | - | Active | Obsolete | 5.45 | No | - | - | - | * | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 108 | - | 2.54 mm | compliant | UL, CSA | - | - | COMMERCIAL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | - | 94V-0 | 0.33 inch | - | - | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZING PEG | 1250VAC V | - | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | - | RECTANGULAR | 1.112 N | .3058 N | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.115 inch | - | 30u inch | - | ||
![]() 69154-343 FCI | In Stock | - | - | - | BOARD | 0805 (2012 Metric) | 0805 | - | - | RN732A | - | GOLD (30) OVER NICKEL | - | FCI | - | Amphenol FCi | 69154-343 | 69154 | KOA Speer Electronics, Inc. | STRAIGHT | - | 2 | - | - | Tape & Reel (TR) | - | Active | Obsolete | 5.45 | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | - | 2 | EAR99 | ±25ppm/°C | BOARD CONNECTOR | - | 1.09 kOhms | Thin Film | - | 0.1W, 1/10W | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | 0.945 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 10066848-107LF | - | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | 2 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.157 inch | MALE | - | 94V-0 | 0.264 inch | - | - | - | SQ PIN-SKT | - | - | 0.079 inch | - | - | SOLDER | - | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 0.079 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21409LF | 919 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.39 | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32125LF | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.75 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-32131LF | 91931 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.44 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21269LF | 919 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.58 | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31509LF | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 2.18 | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21225LF | 919 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 2.25 | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21151LF | 919 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 1.48 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31425LF | 91901 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.59 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31451LF | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 1.53 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31469LF | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.64 | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91911-22525LF | 919 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.7 | Yes | - | - | - | - | - | - | e3 | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32409LF | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.44 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91921-31169LF | - | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 2.18 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | - | 1 mm | compliant | UL | - | - | COMMERCIAL | - | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - |