- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-31169LF | 91930 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.27 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21411LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91932-31151LF | 91932 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.35 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-31441LF | 91910 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21209LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Obsolete | 5.69 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91921-31131LF | 91921 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.6 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21269LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21309LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31211LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21511LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.56 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21221LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31541LF | 91901 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 4.73 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21151LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.06 | Yes | - | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31531LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.13 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21409LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21515LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.49 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21131LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.48 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21521LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32315LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21351LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.39 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch |