- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21531LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.58 | Yes | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31121LF | 91901 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.44 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21431LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Obsolete | 5.69 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-305ANLF | - | STRAIGHT | - | 2 | ROHS COMPLIANT | Active | 5.67 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | RECEPTACLE | SURFACE MOUNT | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-31331LF | 91910 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.45 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31241LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.29 | Yes | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91921-31151LF | 91921 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.56 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91911-31125LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.64 | Yes | Board to Board & Mezzanine Connectors 25P VERT PLUG SMT 4.15MM MATED HEIGHT | e3 | - | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21569LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.59 | Yes | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31569LF | 91901 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.63 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31309LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.54 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31111LF | 91901 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.61 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31551LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.11 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91921-31111LF | 91921 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.59 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91921-31125LF | 91921 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.56 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31521LF | 91901 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.57 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21109LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.48 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 0.039 inch | RECEPTACLE | SURFACE MOUNT | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-202409LF | 61083 | STRAIGHT | - | 2 | LEAD FREE | Active | 5.69 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | PLUG | SURFACE MOUNT | MATTE TIN OVER NICKEL | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | GOLD FLASH (4) OVER PALLADIUM NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-063609LF | 61083 | STRAIGHT | - | 2 | LEAD FREE | Active | 5.15 | Yes | - | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | PLUG | SURFACE MOUNT | MATTE TIN OVER NICKEL | - | - | - | - |