- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Impedance (Max) (Zzt) | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Color | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Power - Max | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Voltage - Zener (Nom) (Vz) | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | 1.89 inch | AU | PHOSPHOR BRONZE | FCI | - | GLASS FILLED POLYCARBONATE | Amphenol FCi | 10065491-001TRLF | 10065491 | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.76 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 48 | 2.0066 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | MALE | - | 0.256 inch | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SURFACE MOUNT | - | - | - | - | 3.7338 mm | - | GOLD OVER NICKEL | RECTANGULAR | - | - | - | 0.079 inch | BEIGE | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | - | - | Amphenol FCi | 10066848-602LF | 10066848 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.46 | - | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | 0.394 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 10066848-106LF | - | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | 0.264 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SOLDER | - | - | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.079 inch | BLACK | - | 0.098 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | - | - | Amphenol FCi | 10066848-603LF | 10066848 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.46 | - | Yes | - | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 10099136-414T | - | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.85 | - | No | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87690-107RLF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | LOCKING | - | 1 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | Amphenol FCi | 87690-107RLF | - | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.74 | - | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | OMIT PINS AVAILABLE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | - | 0.728 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | 2.54 mm | - | - | RECTANGULAR | - | - | - | - | BLACK | - | 0.126 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 87471-605TRLF | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89885-409NLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | - | Amphenol ICC | 89885-409NLF | 89885 | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.75 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | 1.2 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | Amphenol FCi | 54121-109121650LF | 54121 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | LEAD FREE | Active | - | 5.61 | - | Yes | - | - | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.094 inch | MALE | 94V-0 | 0.65 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | 0.095 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | 1N4128 | - | - | - | - | 400 Ohms | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 45.6 V | 1.1 V @ 200 mA | - | - | - | - | 500 mW | - | - | - | - | 60 V | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 75970-323-09LF | 75970 | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.55 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() 68402-211 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD (15) OVER NICKEL | - | AMPHENOL ICC | - | - | Amphenol ICC | 68402-211 | 68402 | - | STRAIGHT | - | 1 | - | - | - | - | Active | - | 5.44 | Non-Compliant | - | - | - | - | e3 | - | - | BOARD CONNECTOR | Black | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | ||
![]() 66527-035 FCI | In Stock | - | - | - | BOARD | - | - | GUIDE SLOT | - | 3.758 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | - | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-035 | 66527 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.45 | - | No | - | - | - | e3 | - | - | BOARD CONNECTOR | - | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | - | - | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | - | 1.251 N | .3892 N | 0.1 inch | BLACK | - | 0.115 inch | 30u inch | ||
![]() 68402-611 FCI | In Stock | - | - | - | BOARD | - | - | - | - | 1.117 inch | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68402-611 | 68402 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | Active | - | 5.44 | Non-Compliant | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | PCB STACKING CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | - | 1000VAC V | - | - | - | 200 Cycles | TIN (100) | RECTANGULAR | - | 1.3066 N | .278 N | - | BLACK | - | - | 30u inch | ||
![]() 66527-036 FCI | In Stock | - | - | - | BOARD | - | - | GUIDE SLOT | - | 3.858 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | - | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-036 | 66527 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.45 | - | No | - | - | - | e3 | - | - | BOARD CONNECTOR | - | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | - | - | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | - | 1.251 N | .3892 N | 0.1 inch | BLACK | - | 0.115 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 10118744-1133169LF | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 10118744-1133325LF | - | - | - | - | - | - | - | - | - | Active | - | 1.81 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | GOLD (8) | NOT SPECIFIED | FCI | - | - | Amphenol FCi | 10069525-204002 | - | - | STRAIGHT | - | 2 | - | - | - | - | Obsolete | - | 5.76 | - | No | - | - | - | e0 | No | - | BOARD CONNECTOR | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | 0.315 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED NYLON | Amphenol FCi | 10066848-108LF | - | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | 0.559 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SOLDER | - | - | - | - | 2.0066 mm | - | - | RECTANGULAR | - | - | - | 0.079 inch | BLACK | - | 0.098 inch | 30u inch |