- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68684-322 FCI | In Stock | - | - | - | BOARD | - | - | 2.217 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68684-322 | 68684 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | 1000VAC V | 3.556 mm | 200 Cycles | TIN (100) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | 0.118 inch | 30u inch | ||
![]() 68685-223 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-223 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-234 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-234 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-242 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68685-242 | 68685 | STRAIGHT | - | 1 | - | - | Transferred | 5.44 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-640 FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | 4.017 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-640 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.47 | No | - | - | EAR99 | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | 1000VAC V | 2.54 mm | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 66527-505 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 66527-505 | 66527 | RIGHT ANGLE | - | 2 | - | - | Transferred | 5.45 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68402-216 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | - | FCI | - | Amphenol FCi | 68402-216 | 68402 | STRAIGHT | - | 1 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
![]() 68685-305 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68685-305 | 68685 | STRAIGHT | - | 1 | - | - | Transferred | 7.88 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68682-309 FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SOLDER HOLDING POSTS | 0.917 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-309 | - | STRAIGHT | ONE | 2 | - | - | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | BELLOWED TYPE | - | - | 0.1 inch | PLUG | SOLDER | - | 2.54 mm | - | - | RECTANGULAR | 1.3066 N | - | 0.1 inch | - | 0.118 inch | 30u inch | ||
![]() 68682-344 FCI | In Stock | - | - | - | BOARD | - | - | 4.417 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68682-344 | 68682 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | - | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 88 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.118 inch | 30u inch | ||
![]() 68684-308 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68684-308 | 68684 | STRAIGHT | - | 1 | - | - | Transferred | 5.42 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-405 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-405 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68402-213 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | - | FCI | - | Amphenol FCi | 68402-213 | 68402 | STRAIGHT | - | 1 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
![]() 60879-NFB5LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-201002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-201002 | 61082 | - | - | - | - | - | Transferred | 5.31 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-121122 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-121122 | 61082 | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-141122 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-141122 | 61082 | - | - | - | - | - | Transferred | 5.41 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-203000 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 3.378 inch | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-203000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Obsolete | 5.36 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch | ||
![]() 61083-062120 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.173 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-062120 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Obsolete | 5.92 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 4u inch | ||
![]() 61083-082102 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.488 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-082102 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Obsolete | 5.46 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 4u inch |