- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Number of Holes | Conductor Type | Terminal Length | Plating Thickness | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89885-307LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-307LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() 89885-320LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-320LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 87471-605TRLF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89885-409NLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-409NLF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.75 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 76745-304-72LF | 76745 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.56 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | LOCKING | - | 1.6 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-110162150LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 4.84 | Yes | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.169 inch | MALE | 94V-0 | - | 0.846 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | - | 0.5 inch | - | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54112-110101500LF | 54112 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.63 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 10 | 2.54 mm | compliant | - | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | - | - | 0.591 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | - | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | 0.095 inch | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | - | 2.6 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL(50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54122-110261500LF | 54122 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.15 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | - | 0.591 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | 0.12 inch | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CU Tube Std-Size;CU Tube EH-Size | - | - | 62 mm | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-3133111LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | STEEL | LOCKING | PEG | 0.728 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | POLYETHYLENE | Amphenol FCi | 10016521-103421LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.69 | - | - | - | - | TELECOM AND DATACOM CONNECTOR | SHIELDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.6096 mm | compliant | NICKEL | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.283 inch | MALE | 94V-0 | NO | 0.169 inch | - | SQ PIN-SKT | - | - | 0.024 inch | PLUG | SURFACE MOUNT | - | - | - | 1 | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | LOCKING | PEG | 0.858 inch | GOLD FLASH (4) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10069524-102109 | 10069524 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | 5.38 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | - | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.268 inch | FEMALE | 94V-0 | - | 0.303 inch | 0.8 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | 4.3942 mm | 100 Cycles | TIN LEAD OVER PALLADIUM NICKEL | RECTANGULAR | - | - | - | - | - | - | - | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10122460-005LF | - | - | - | - | - | - | - | Active | 5.47 | Yes | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10011649-202 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10011649-202 | - | STRAIGHT | - | 10 | - | - | - | Active | 5.47 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 1.27 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BTFW14P-3SSTGE4LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.73 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BTFW30R-3RBTGE4LF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 2.34 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BTFW22R-3RDA7MLF | - | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73542-640 FCI | In Stock | - | - | - | BOARD | - | LOCKING | PEG | 2.12 inch | TIN LEAD OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 73542-640 | 73542 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.45 | No | e0 | No | - | BOARD CONNECTOR | TUBE PACKAGING, W/ HOLD DOWN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | - | - | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .417 N | 0.05 inch | NATURAL | - | - | - | 30u inch | - | ||
![]() 74440-001 FCI | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 74440-001 | - | - | - | - | - | - | - | Active | 5.57 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |