- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91911-21309 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21309 | 919 | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 5.7 | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | 15u inch | ||
![]() 91911-21215 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21215 | 919 | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 5.7 | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | 15u inch | ||
![]() 91911-21209 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21209 | 919 | STRAIGHT | ONE | 2 | - | - | - | Obsolete | 5.7 | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | 15u inch | ||
![]() 84553-191LF FCI | In Stock | - | - | 6 Weeks | - | LOCKING | 1.665 inch | - | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 84553-191LF | 84553 | STRAIGHT | ONE | 10 | - | - | ROHS COMPLIANT | Active | 5.76 | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 300 | 1.27 mm | compliant | - | COMMERCIAL | 10 | RECTANGULAR | - | 0.647 inch | FEMALE | - | 0.289 inch | - | SQ PIN-SKT | - | - | 0.05 inch | PLUG | - | POLARIZED HOUSING | - | 1.27 mm | - | TIN | RECTANGULAR | - | - | 0.05 inch | - | - | 30u inch | ||
![]() 84553-091LF FCI | In Stock | - | - | 6 Weeks | - | LOCKING | 1.665 inch | - | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 84553-091LF | 84553 | STRAIGHT | ONE | 10 | - | - | ROHS COMPLIANT | Active | 5.76 | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 300 | 1.27 mm | compliant | - | COMMERCIAL | 10 | RECTANGULAR | - | 0.647 inch | FEMALE | - | 0.289 inch | - | SQ PIN-SKT | - | - | 0.05 inch | PLUG | - | POLARIZED HOUSING | - | 1.27 mm | - | TIN | RECTANGULAR | - | - | 0.05 inch | - | - | 15u inch | ||
![]() 84512-192LF FCI | In Stock | - | - | 6 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84512-192LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e1 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | - | - | - | - | ||
![]() 84578-A02 FCI | In Stock | - | - | 6 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84578-A02 | - | - | - | - | - | - | - | Active | 5.85 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87407-125LF FCI | In Stock | - | - | 5 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | - | Amphenol FCi | 87407-125LF | 87407 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.46 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 89892-315LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 89892-315LF | 89892 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.46 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 89885-306LF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-306LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 84517-191LF FCI | In Stock | - | - | 6 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84517-191LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e1 | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | - | - | - | - | ||
![]() 84516-192LF FCI | In Stock | - | - | 6 Weeks | - | LOCKING | 1.236 inch | - | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 84516-192LF | 84516 | STRAIGHT | ONE | 10 | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.76 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 200 | 1.27 mm | compliant | UL | COMMERCIAL | 10 | RECTANGULAR | - | 0.683 inch | MALE | - | 0.132 inch | 2 A | - | 35 mΩ | 1000000000 Ω | 0.05 inch | PLUG | - | POLARIZED HOUSING | - | 1.27 mm | 100 Cycles | - | RECTANGULAR | - | - | 0.05 inch | - | - | 30u inch | ||
![]() 87606-813LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 1.297 inch | GOLD (15) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-813LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.41 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 15u inch | ||
![]() 84516-092LF FCI | In Stock | - | - | 6 Weeks | - | LOCKING | 1.236 inch | - | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 84516-092LF | 84516 | STRAIGHT | ONE | 10 | 85 °C | -40 °C | ROHS COMPLIANT | Active | 5.76 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 200 | 1.27 mm | compliant | UL | COMMERCIAL | 10 | RECTANGULAR | - | 0.683 inch | MALE | - | 0.132 inch | 2 A | - | 35 mΩ | 1000000000 Ω | 0.05 inch | PLUG | - | POLARIZED HOUSING | - | 1.27 mm | 50 Cycles | - | RECTANGULAR | - | - | 0.05 inch | - | - | 15u inch | ||
![]() 89885-312LF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-312LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 84578-192LF FCI | In Stock | - | - | 6 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84578-192LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89847-310LF FCI | In Stock | - | - | - | BOARD | LOCKING | 0.997 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89847-310LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.66 | Yes | - | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 6.5024 mm | 225 Cycles | - | RECTANGULAR | 1.4734 N | .30024 N | 0.1 inch | BLUE | 0.102 inch | 30u inch | ||
![]() 89847-406LF FCI | In Stock | - | - | - | BOARD | LOCKING | 0.597 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89847-406LF | 89847 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 6.5024 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | 0.102 inch | 197u inch | ||
![]() 87471-645LF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 87471-645LF | 87471 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 71607-404ALF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.397 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-404ALF | 71607 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | LEAD FREE | Active | 5.23 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TAPE AND REEL PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | 197u inch |