- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68682-413 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | - | FCI | - | Amphenol FCi | 68682-413 | 68682 | STRAIGHT | - | 2 | - | - | Active | 5.45 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 69154-305 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 69154-305 | - | STRAIGHT | - | 2 | - | - | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68402-303 FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68402-303 | - | STRAIGHT | - | 1 | - | - | Active | 5.36 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-411 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 68683-411 | 68683 | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-232 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-232 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68402-616 FCI | In Stock | - | - | - | BOARD | - | - | 1.617 inch | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol ICC | 68402-616 | 68402 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | PCB STACKING CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | - | 1000VAC V | - | 200 Cycles | TIN (100) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | 30u inch | ||
![]() 68684-306 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68684-306 | 68684 | STRAIGHT | - | 1 | - | - | Transferred | 7.31 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66527-052 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | - | 5.458 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-052 | 66527 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | e3 | - | - | BOARD CONNECTOR | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 104 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.112 N | .3058 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68683-616 FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | 1.617 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-616 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68682-609 FCI | In Stock | - | - | - | BOARD | - | - | 0.917 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68682-609 | 68682 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | - | e3 | - | - | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.118 inch | 30u inch | ||
![]() 68683-622 FCI | In Stock | - | - | - | BOARD | - | - | 2.217 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-622 | 68683 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.44 | No | e3 | - | EAR99 | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68685-224 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-224 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68684-312 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68684-312 | 68684 | STRAIGHT | - | 1 | - | - | Transferred | 7.87 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-103002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-103002 | 61082 | - | - | - | - | - | Transferred | 5.38 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-081009 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-081009 | 61082 | - | - | - | - | - | Transferred | 5.41 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-183122 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-183122 | 61082 | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-064022 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.173 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-064022 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Obsolete | 5.92 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch | ||
![]() 61082-182002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-182002 | 61082 | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-041120 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-041120 | 61082 | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-062002 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.173 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-062002 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | Obsolete | 5.5 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch |