- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61082-063109 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-063109 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-083102 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.488 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-083102 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.92 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 4u inch | ||
![]() 61082-143020 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-143020 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-043109 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 0.858 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-043109 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.91 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 4u inch | ||
![]() 61083-061002 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.173 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-061002 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.9 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.185 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch | ||
![]() 61082-202000 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-202000 | 61082 | - | - | - | - | - | - | Transferred | 3.82 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-182000 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-182000 | 61082 | - | - | - | - | - | - | Transferred | 5.4 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-202009 FCI | In Stock | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-202009 | 61082 | - | - | - | - | - | - | Transferred | 5.39 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-102009 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-102009 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-201000 FCI | In Stock | - | - | - | BOARD | LOCKING | PEG | 3.378 inch | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-201000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.3 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.185 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | 8u inch | ||
![]() 68683-210LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68683-210LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.59 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-041009 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-041009 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-342 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 69154-342 | 69154 | STRAIGHT | - | 2 | - | - | - | Active | 5.45 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 84 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68683-324 FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | 2.417 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-324 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.19 | No | - | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | 1000VAC V | 2.54 mm | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68683-413 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68683-413 | 68683 | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68682-303 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68682-311 FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | SOLDER HOLDING POSTS | 1.117 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-311 | - | STRAIGHT | ONE | 2 | - | - | - | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | BELLOWED TYPE | - | - | 0.1 inch | PLUG | SOLDER | - | 2.54 mm | - | - | RECTANGULAR | 1.3066 N | - | 0.1 inch | - | 0.118 inch | 30u inch | ||
![]() 68683-209 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-209 | 68683 | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-320 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68685-320 | 68685 | STRAIGHT | - | 1 | - | - | - | Transferred | 5.42 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-231 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | - | FCI | - | Amphenol FCi | 69154-231 | 69154 | STRAIGHT | - | 2 | - | - | - | Active | 5.45 | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (160) | - | - | - | - | - | - | - |