- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65781-076 FCI | In Stock | - | - | - | BOARD | - | - | GOLD FLASH (10) | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65781-076 | 65781 | STRAIGHT | - | 2 | - | - | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD FLASH (10) | - | - | - | - | - | - | - | ||
![]() 68684-326 FCI | In Stock | - | - | - | BOARD | - | 2.617 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68684-326 | 68684 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 3.556 mm | 200 Cycles | TIN (100) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | 0.118 inch | 30u inch | ||
![]() 68685-436 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-436 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68683-426 FCI | In Stock | - | - | - | BOARD | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-426 | 68683 | STRAIGHT | - | 2 | - | - | Active | 5.63 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 66527-058 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | 6.058 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-058 | 66527 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | e3 | - | - | BOARD CONNECTOR | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 116 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.112 N | .3058 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 65781-089 FCI | In Stock | - | - | - | BOARD | - | - | GOLD FLASH (10) | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65781-089 | 65781 | STRAIGHT | - | 2 | - | - | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD FLASH (10) | - | - | - | - | - | - | - | ||
![]() 68682-317 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | 1.717 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-317 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.47 | No | - | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.118 inch | 30u inch | ||
![]() 68685-410 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-410 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-231 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-231 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-445 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-445 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 45 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 66527-043 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | 4.558 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-043 | 66527 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | e3 | - | - | BOARD CONNECTOR | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 65781-082 FCI | In Stock | - | - | - | BOARD | - | - | GOLD FLASH (10) | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65781-082 | 65781 | STRAIGHT | - | 2 | - | - | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD FLASH (10) | - | - | - | - | - | - | - | ||
![]() 66527-047 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | 4.958 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-047 | 66527 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | e3 | - | - | BOARD CONNECTOR | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 94 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68685-413 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-413 | 68685 | STRAIGHT | - | 1 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 69154-334 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 69154-334 | 69154 | STRAIGHT | - | 2 | - | - | Active | 5.45 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 69154-223 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL | - | FCI | - | Amphenol FCi | 69154-223 | 69154 | STRAIGHT | - | 2 | - | - | Active | 5.45 | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68046-306 FCI | In Stock | - | - | - | BOARD | LOCKING | 0.617 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-306 | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 65781-046 FCI | In Stock | - | - | - | BOARD | - | - | TIN (100) | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65781-046 | 65781 | STRAIGHT | - | 2 | - | - | Active | 5.44 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | ||
![]() 68683-344 FCI | In Stock | - | - | - | BOARD | - | 4.417 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-344 | 68683 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.44 | - | e3 | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 88 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68683-419 FCI | In Stock | - | - | - | BOARD | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-419 | 68683 | STRAIGHT | - | 2 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - |