- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | ESR (Equivalent Series Resistance) | Polarity | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Shell Size, MIL | PCB Contact Row Spacing | Durability | Contact Finish Termination | Dissipation Factor | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Includes | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Terminal Length | Frequency - Output 4 | Height | Height Seated (Max) | Length | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69154-343 FCI | In Stock | - | - | - | BOARD | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | RN732A | - | GOLD (30) OVER NICKEL | - | - | FCI | - | Amphenol FCi | 69154-343 | 69154 | KOA Speer Electronics, Inc. | STRAIGHT | - | 2 | - | - | Tape & Reel (TR) | - | Active | Obsolete | 5.45 | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | - | 2 | EAR99 | ±25ppm/°C | BOARD CONNECTOR | - | 1.09 kOhms | - | - | - | Thin Film | 0.1W, 1/10W | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 86 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() 68684-314 FCI | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | - | - | M83723/76 | 1.417 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | 20 | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68684-314 | 68684 | Conesys | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Box | - | Active | Active | 5.44 | - | No | -65°C ~ 200°C | - | Military, MIL-DTL-83723 Series III | - | - | e3 | - | - | - | - | Plug Housing | For Male Pins | - | 55 | - | - | - | - | SOLDERING PROCESS: WAVE | - | - | Bayonet Lock | Headers and Edge Type Connectors | NO | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | 14 | - | 6 | Unshielded | Environment Resistant | 2.54 mm | - | compliant | - | - | Electroless Nickel | UL, CSA | 22-55 | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | Silver | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | - | 1000000000 Ω | Contacts Not Included | 0.1 inch | PLUG | SOLDER | 1000VAC V | - | 3.556 mm | 200 Cycles | TIN (100) | - | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | - | Coupling Nut | - | 0.118 inch | - | - | - | - | 30u inch | - | ||
![]() 68682-634 FCI | In Stock | - | - | - | BOARD | 6-SMD, No Lead | - | - | - | - | - | - | - | - | 3.417 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68682-634 | 68682 | Skyworks Solutions Inc. | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Strip | - | Active | Active | 5.45 | - | - | -40°C ~ 85°C | - | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | e3 | - | - | - | - | BOARD CONNECTOR | XO (Standard) | - | - | - | - | - | - | SOLDERING: WAVE OR REFLOW | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 68 | 1.8V ~ 3.3V | - | - | - | 2.54 mm | - | compliant | ±20ppm | CMOS | - | UL, CSA | - | Enable/Disable | Crystal | 127mA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 112 mA | 1000000000 Ω | - | 0.1 inch | PLUG | SOLDER | 1000VAC V | - | 2.54 mm | 200 Cycles | TIN (160) | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | 20MHz, 100MHz | - | - | - | 0.118 inch | - | 0.052 (1.33mm) | - | - | 30u inch | - | ||
![]() 68402-205 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | DTS26W17 | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 68402-205 | - | TE Connectivity Deutsch Connectors | STRAIGHT | - | 1 | - | - | Bag | - | Active | Active | 5.39 | - | No | - | - | * | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-632 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | SOLDER HOLDING POSTS | 145807 | 3.417 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 69154-632 | 69154 | KYOCERA AVX | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Box | - | Active | Obsolete | 5.45 | - | - | - | - | * | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | SOLDERING PROCESS: REFLOW | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 64 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | - | 1000000000 Ω | - | 0.1 inch | PLUG | SURFACE MOUNT | 1000VAC V | - | 5.715 mm | 200 Cycles | TIN (160) | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | - | - | - | - | - | - | - | - | 085933 | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (15) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 76745-8DH-08LF | 76745 | Molex | - | - | - | - | - | Bulk | - | Active | Active | 5.56 | - | Yes | - | - | * | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | - | LOCKING | - | - | 0.8 inch | - | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-807081150LF | 54121 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | - | Active | - | 5.61 | Non-Compliant | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 8 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | - | 0.094 inch | MALE | - | - | 0.453 inch | - | - | 3 A | - | - | - | 5000000000 Ω | - | 0.1 inch | - | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | 0.12 inch | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | LOCKING | - | - | 0.7 inch | AU ON NI | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-112071300LF | 54121 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | Active | - | 5.61 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 7 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | - | 0.094 inch | MALE | - | - | 0.512 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | 0.095 inch | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | - | 10 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Ω | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | LOCKING | - | - | 3.4 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-807341400LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.33 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 34 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.169 inch | MALE | 94V-0 | - | 0.551 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91931-31141 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-31141 | 91931 | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 2.01 | - | No | - | - | - | - | - | e3 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | CONAN | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 41 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91900-31411 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-31411 | 91900 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.66 | - | No | - | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | LOW PROFILE | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 11 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91911-31151 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31151 | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.63 | - | No | - | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | CONAN | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 51 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91900-21415 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21415 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | CONAN | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91910-21451 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21451 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.58 | - | Yes | - | - | - | - | - | e3 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | CONAN | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 51 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91920-31131 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91920-31131 | 91920 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.64 | - | No | - | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | LOW PROFILE | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 31 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91911-21109 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21109 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.7 | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 91615-407LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-407LF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.39 | - | Yes | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 14 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93696-325LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | PEG | - | 2.697 inch | GOLD (30) | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 93696-325LF | 93696 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 2.16 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | - | - | - | 2.54 mm | - | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 7.62 mm | 200 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | GRAY | - | - | - | - | - | 0.118 inch | - | - | - | - | 30u inch | - | ||
![]() 91930-21109 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | LOCKING | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21109 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.38 | - | Yes | - | - | - | - | - | e3 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | CONAN | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 9 | - | - | - | - | 1 mm | - | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | 15u inch | - |