- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91900-21309 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21309 | 919 | STRAIGHT | ONE | 2 | - | Obsolete | 5.58 | No | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91911-21225 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21225 | 919 | STRAIGHT | ONE | 2 | - | Obsolete | 5.6 | No | e3 | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91931-31109 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-31109 | 91931 | STRAIGHT | ONE | 2 | - | Obsolete | 5.64 | No | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91930-21111 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21111 | 919 | STRAIGHT | ONE | 2 | - | Obsolete | 8.45 | No | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91911-31421 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31421 | 91911 | STRAIGHT | ONE | 2 | - | Obsolete | 5.63 | No | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91911-31309 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31309 | 91911 | STRAIGHT | ONE | 2 | - | Obsolete | 5.63 | No | e3 | No | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91900-31525 FCI | In Stock | - | - | - | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-31525 | 91900 | STRAIGHT | ONE | 2 | - | Obsolete | 5.68 | No | e3 | No | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91910-21211 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21211 | 919 | STRAIGHT | ONE | 2 | - | Obsolete | 5.6 | No | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91910-21515 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91931-21169 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-21169 | 919 | STRAIGHT | ONE | 2 | - | Obsolete | 5.7 | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91900-21321 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21321 | 919 | STRAIGHT | ONE | 2 | - | Obsolete | 5.76 | No | e3 | No | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91911-31521 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31521 | 91911 | STRAIGHT | ONE | 2 | - | Obsolete | 8.52 | No | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91911-31515 FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31515 | 91911 | STRAIGHT | ONE | 2 | - | Active | 5.44 | Yes | e3 | No | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 91930-21125 FCI | In Stock | - | - | - | BOARD | LOCKING | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21125 | 919 | STRAIGHT | ONE | 2 | - | Obsolete | 5.58 | Yes | e3 | No | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | NATURAL | - | 15u inch | ||
![]() 95290-405LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | 0.496 inch | TIN (197) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 95290-405LF | 95290 | STRAIGHT | ONE | 2 | ROHS COMPLIANT | Active | 5.66 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.343 inch | SQ PIN-SKT | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 5.6388 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | GRAY | - | 197u inch | ||
![]() 93696-314LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 93696-314LF | - | STRAIGHT | - | 2 | ROHS COMPLIANT | Active | 5.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() 95200-404LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | 2.197 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 95200-404LF | 95200 | STRAIGHT | ONE | 1 | ROHS COMPLIANT | Active | 5.3 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | SQ PIN-SKT | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 3.175 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLUE | 0.112 inch | 197u inch | ||
![]() 93696-405LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 93696-405LF | 93696 | STRAIGHT | - | 2 | ROHS COMPLIANT | Active | 5.65 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | ||
![]() 95242-409ALF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | 0.897 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 95242-409ALF | 95242 | STRAIGHT | ONE | 2 | ROHS COMPLIANT | Active | 5.76 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | SQ PIN-SKT | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 5.6388 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 197u inch | ||
![]() 95290-405BLF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | TIN (197) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 95290-405BLF | 95290 | STRAIGHT | - | 2 | ROHS COMPLIANT | Active | 5.66 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - |