- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Military Standard | Output | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Divider/Multiplier | Terminal Length | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | Lead, Tin | Through Hole | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 75970-117-06LF | 75970 | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.55 | Compliant | Yes | - | - | 0.1 % | e3 | Yes | EAR99 | 25 ppm/°C | BOARD STACKING CONNECTOR | - | 5.36 kΩ | 175 °C | -65 °C | Metal Film | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | 2.54 mm | compliant | MIL-PRF-55182 | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | 8.89 mm | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | 1.4 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-816142500LF | 54121 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.31 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | ROHS AND ELV COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.984 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | 0.095 inch | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | LOCKING | 1.6 inch | AU ON NI | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-809161550LF | 54121 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | Active | - | 5.61 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 16 | - | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | - | 0.61 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | 0.095 inch | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | LOCKING | 2 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-810202050LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.31 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.169 inch | MALE | 94V-0 | 0.807 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | 5.461 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | LOCKING | 2 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-810201850LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.32 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.169 inch | MALE | 94V-0 | 0.728 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | 5.461 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | 1.6 inch | AU ON NI | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54112-103320850LF | 54112 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.63 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 32 | - | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.335 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | 0.095 inch | - | - | 30u inch | ||
![]() 93188-615TR FCI | In Stock | - | - | - | - | - | Surface Mount | 6-VFLGA | 6-VFLGA (1.6x1.2) | - | - | - | - | 100MHz | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | DSC612 | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2:2 | Yes | No/No | Yes/No | - | - | - | - | ||
![]() 68685-447 FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | TIN (160) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 68685-447 | 68685 | - | STRAIGHT | - | 1 | - | - | - | - | Active | - | 5.44 | - | No | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 47 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66950-025 FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | GOLD (15) OVER NICKEL | BRASS | - | AMPHENOL ICC | - | Amphenol ICC | 66950-025 | 66950 | - | STRAIGHT | - | 1 | - | - | - | - | Active | - | 5.65 | - | No | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-406 FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | TIN (160) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 68683-406 | 68683 | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.44 | - | No | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76342-441LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | BOARD | - | - | LOCKING | 4.097 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-441LF | 76342 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 82 | - | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | - | 0.114 inch | - | - | 79u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |