- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Standards Met | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68685-447 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 68685-447 | 68685 | STRAIGHT | - | 1 | - | - | - | Active | 5.44 | - | No | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 47 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 66950-025 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL | BRASS | - | AMPHENOL ICC | - | Amphenol ICC | 66950-025 | 66950 | STRAIGHT | - | 1 | - | - | - | Active | 5.65 | - | No | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 68683-406 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 68683-406 | 68683 | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | - | No | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 76342-441LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | 4.097 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-441LF | 76342 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 82 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .278 N | 0.1 inch | - | 0.114 inch | 79u inch | ||
![]() 87021-645 FCI | In Stock | - | - | - | BOARD | LOCKING | 2.266 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87021-645 | 87021 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.46 | - | No | - | e0 | No | EAR99 | BOARD CONNECTOR | TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .417 N | 0.05 inch | NATURAL | - | 30u inch | ||
![]() 66527-028 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | 3.058 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | - | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-028 | 66527 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | Active | 5.45 | - | No | - | e3 | - | - | BOARD CONNECTOR | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 56 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1250VAC V | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLACK | 0.115 inch | 30u inch | ||
![]() 68685-432 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 68685-432 | 68685 | STRAIGHT | - | 1 | - | - | - | Active | 5.44 | - | No | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68685-435 FCI | In Stock | - | - | - | BOARD | - | - | TIN (160) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 68685-435 | 68685 | STRAIGHT | - | 1 | - | - | - | Active | 5.44 | Non-Compliant | No | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 35 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | GOLD (30) | - | - | FCI | - | Amphenol FCi | 69057-012TCLF | 69057 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.46 | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | - | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | ABB | ACS880-01-124A-5+D150+E200 | 91901 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.75 | - | Yes | - | e3 | - | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | - | NATURAL | - | 30u inch | ||
![]() 91894-103LF FCI | In Stock | - | - | - | BOARD | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | NOT SPECIFIED | US | FCI | - | Amphenol FCi | 91894-103LF | 91894 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.77 | - | - | UL 486A-486B | e3 | - | - | Splice | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.63 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | TIN (150) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 1.4 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-816142500LF | 54121 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.31 | - | Yes | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | ROHS AND ELV COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.094 inch | MALE | 94V-0 | 0.984 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.095 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 1.6 inch | AU ON NI | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-809161550LF | 54121 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Active | 5.61 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.094 inch | MALE | - | 0.61 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.095 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 2 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-810202050LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.31 | - | Yes | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.169 inch | MALE | 94V-0 | 0.807 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 2 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-810201850LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.32 | - | Yes | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.169 inch | MALE | 94V-0 | 0.728 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 1.6 inch | AU ON NI | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54112-103320850LF | 54112 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.63 | - | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 32 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | - | 0.335 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.095 inch | 30u inch | ||
![]() 68682-302 FCI | In Stock | - | - | - | BOARD | - | 0.217 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-302 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.73 | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | SOLDERING PROCESS: WAVE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.118 inch | 30u inch | ||
![]() 68682-617 FCI | In Stock | - | - | - | BOARD | - | 1.717 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68682-617 | 68682 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.45 | - | - | - | e3 | - | - | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.118 inch | 30u inch | ||
![]() 68402-318 FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68402-318 | - | STRAIGHT | - | 1 | - | - | - | Active | 5.45 | - | No | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68682-602 FCI | In Stock | - | - | 6 Weeks | BOARD | - | 0.217 inch | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-602 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.47 | - | No | - | - | - | EAR99 | BOARD CONNECTOR | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | 2.54 mm | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | 0.118 inch | 30u inch |