- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Wire/Cable Diameter | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Features | Terminal Length | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66527-008 FCI | In Stock | - | - | - | - | BOARD | - | GUIDE SLOT | - | - | 1.058 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-008 | 66527 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.45 | - | No | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | DUAL-METAL CONTACTS | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | - | - | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZING PEG | 1250VAC V | - | 7.874 mm | - | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLACK | - | - | - | - | - | - | 0.115 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-348 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | 4.817 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-348 | 68683 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.44 | - | - | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | SOLDERING PROCESS: WAVE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | 1000VAC V | - | 2.54 mm | - | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | - | - | - | 0.115 inch | - | - | - | 30u inch | - | ||
![]() 68685-610 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | 1.017 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68685-610 | 68685 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | Active | - | 5.44 | - | No | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | SOLDERING: WAVE OR REFLOW | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 3 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | 1000VAC V | - | - | - | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | - | - | - | - | 0.115 inch | - | - | - | 30u inch | - | ||
![]() 68685-318 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68685-318 | 68685 | - | STRAIGHT | - | 1 | - | - | - | - | Transferred | - | 7.87 | - | - | - | - | - | - | - | - | No | EAR99 | - | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-320 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | LOCKING | - | - | 2.017 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-320 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Obsolete | - | 5.73 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | SOLDERING PROCESS: WAVE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | 1400VAC V | - | 2.54 mm | - | - | Tin (Sn) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | - | - | - | - | - | 0.115 inch | - | - | - | 30u inch | - | ||
![]() 68682-310 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | SOLDER HOLDING POSTS | - | 1.017 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68682-310 | - | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.46 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | SOLDERING PROCESS: WAVE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | - | BELLOWED TYPE | - | - | 0.1 inch | PLUG | - | SOLDER | - | - | - | 2.54 mm | - | - | - | RECTANGULAR | 1.3066 N | - | 0.1 inch | - | - | - | - | - | - | - | 0.118 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | VJ0805 | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 25V | -55°C ~ 150°C | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | - | X7R | - | - | General Purpose | - | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | 0.2 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-808040950LF | 54242 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.24 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | UNSHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.374 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | 1500VAC V | - | 5.461 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 65781-051 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | TIN (100) | BRASS | AMPHENOL ICC | - | Amphenol ICC | 65781-051 | 65781 | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.44 | - | No | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | - | 3.2 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-107321300LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.33 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.169 inch | MALE | 94V-0 | 0.512 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | 5.461 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | 1.4 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54242-808280950LF | 54242 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.24 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD STACKING CONNECTOR | - | - | UNSHROUDED | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.374 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | 1500VAC V | - | 5.461 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 15u inch | - | ||
![]() 55500-109LF FCI | In Stock | - | - | 7 Weeks | Cable | BOARD | - | LOCKING | - | - | 0.315 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED NYLON | Amphenol FCi | 55500-109LF | 55500 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.45 | Compliant | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD STACKING CONNECTOR | Blue | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | 0.559 inch | - | - | - | SQ PIN-SKT | - | - | 0.079 inch | - | Compliant | SOLDER | - | - | Twin Zip | 2.0066 mm | - | - | MATTE TIN (100) OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | BLACK | 2 mm | 0.5 dB | Multimode | Orange | 0 dB | - | 0.098 inch | - | 20 m | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133321LF | - | - | - | - | - | - | - | - | - | Active | - | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | - | - | - | GOLD (8) | BRASS | FCI | - | Amphenol FCi | 10069525-204000 | - | - | STRAIGHT | - | 2 | - | - | - | - | Obsolete | - | 5.64 | - | No | - | - | - | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PLUG | - | SURFACE MOUNT | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10052607-001LF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.25 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10042774-002 FCI | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 10042774-002 | 10042774 | - | - | - | - | - | - | - | - | Active | - | 5.77 | - | - | - | - | - | - | - | - | - | EAR99 | - | PCB CONNECTOR | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133421LF | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | GOLD (8) | BRASS | FCI | - | Amphenol FCi | 10069525-162402LF | 10069525 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.42 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PLUG | - | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |